TRINAMIC Motion Control GmbH & Co. KG. Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic PD42-2-1670-TMCL

Description
BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES
Description
BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic - 69AH1735 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic
69AH1735
Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic 69AH1735
BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES

BLDC MOTOR, 3PH, 4000RPM, 0.125NM, 24VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 69AH1735
Product Name Bldc Motor, 3Ph, 4000Rpm, 0.125Nm, 24Vdc Rohs Compliant Trinamic
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
Brushed Motors - MMP D33-455H-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
DC Voltage Range 60.0 VDC
Continuous Current 4.9 amps
View Details
FRAMELESS MOTOR - 38FSP12-D02324-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 5.52 in-oz/amp (39 mN-m/amp)
Output Power 0.3217 HP
View Details