Max Machinery, Inc. Helix Flow Meter Model 243

Description
SPECIFICATIONS Flow Range (at 3 cP) 15 to 1400 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.575 liters/rev Weight 45.4 kg Recommended Filtration 150 micron Port Size(s) 3" NPT or 4" (DN 100) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available
Description
SPECIFICATIONS Flow Range (at 3 cP) 15 to 1400 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.575 liters/rev Weight 45.4 kg Recommended Filtration 150 micron Port Size(s) 3" NPT or 4" (DN 100) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available

Suppliers

Company
Product
Description
Supplier Links
Helix Flow Meter - Model 243 - Max Machinery, Inc.
Healdsburg, CA, USA
Helix Flow Meter
Model 243
Helix Flow Meter Model 243
SPECIFICATIONS Flow Range (at 3 cP) 15 to 1400 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.575 liters/rev Weight 45.4 kg Recommended Filtration 150 micron Port Size(s) 3" NPT or 4" (DN 100) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available

SPECIFICATIONS

Flow Range (at 3 cP) 15 to 1400 liters/min.

Maximum Operating Pressure 35 or 240 bar (500, 3500 psi)

Displacement 0.575 liters/rev

Weight 45.4 kg

Recommended Filtration 150 micron

Port Size(s) 3" NPT or 4" (DN 100) customer supplied

ANSI RF flanges

Accuracy

±

0.2% of reading with a linearized transmitter

±

0.5% of reading with a non-linearized transmitter

Fluids Most non aqueous, organic liquids

Heat Trace Heat traceable bodies available

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model 243
Product Name Helix Flow Meter
Meter Technology Helical Rotor
Approvals ATEX; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 500 to 3500 psi (352 to 2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Liquid Flow Meters - Micro - IMI Life Science
Specs
Process Media Type Liquid
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details