Max Machinery, Inc. Piston Flow Meter Model 215

Description
SPECIFICATIONS Flow Range (at 2 cps) 0.07 to 35 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 47.6 cc/rev Weight 10.0 kg Recommended Filtration 10 micron Port Size(s) 1/2" NPT or #8 SAE Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter
Description
SPECIFICATIONS Flow Range (at 2 cps) 0.07 to 35 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 47.6 cc/rev Weight 10.0 kg Recommended Filtration 10 micron Port Size(s) 1/2" NPT or #8 SAE Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter

Suppliers

Company
Product
Description
Supplier Links
Piston Flow Meter - Model 215 - Max Machinery, Inc.
Healdsburg, CA, USA
Piston Flow Meter
Model 215
Piston Flow Meter Model 215
SPECIFICATIONS Flow Range (at 2 cps) 0.07 to 35 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 47.6 cc/rev Weight 10.0 kg Recommended Filtration 10 micron Port Size(s) 1/2" NPT or #8 SAE Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter

SPECIFICATIONS

Flow Range (at 2 cps) 0.07 to 35 liters/min.

Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi)

Displacement 47.6 cc/rev

Weight 10.0 kg

Recommended Filtration 10 micron

Port Size(s) 1/2" NPT or #8 SAE

Accuracy

±

0.2% of reading with a linearized transmitter

±

0.5% of reading with a non-linearized transmitter

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model 215
Product Name Piston Flow Meter
Meter Technology Piston
Approvals ATEX; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 1000 to 3000 psi (704 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335657 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.66 to 6.60 GPM (2.5 to 25.02 L/min)
View Details
Flow Sensors - Industrial - 2171-SFAW-32-X-E-PNLK-PNVBA-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details