Max Machinery, Inc. Gear Flow Meter Model G015

Description
SPECIFICATIONS Flow Range 0.15 to 15 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 4.2 cc/rev Weight 1.8 kg Recommended Filtration 15 micron Port Size(s) 3/8 " NPT or #6 SAE Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids
Description
SPECIFICATIONS Flow Range 0.15 to 15 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 4.2 cc/rev Weight 1.8 kg Recommended Filtration 15 micron Port Size(s) 3/8 " NPT or #6 SAE Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids

Suppliers

Company
Product
Description
Supplier Links
Gear Flow Meter - Model G015 - Max Machinery, Inc.
Healdsburg, CA, USA
Gear Flow Meter
Model G015
Gear Flow Meter Model G015
SPECIFICATIONS Flow Range 0.15 to 15 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 4.2 cc/rev Weight 1.8 kg Recommended Filtration 15 micron Port Size(s) 3/8 " NPT or #6 SAE Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids

SPECIFICATIONS

Flow Range 0.15 to 15 liters/min.

Maximum Operating Pressure 414 bar (6000 psi)

Displacement 4.2 cc/rev

Weight 1.8 kg

Recommended Filtration 15 micron

Port Size(s)

3/8

" NPT or #6 SAE

Accuracy (at 30 cP)

±

0.3% of reading over a 100:1 turndown (30 cP)

Fluids Most non-aqueous, hydrocarbon based fluids

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model G015
Product Name Gear Flow Meter
Meter Technology Gear Meter
Approvals ATEX; Underwriters Laboratory; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Clamp-on Ultrasonic Water Flow meter - UF2000SW - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 194 F (-30 to 90 C)
Process Media Type Liquid
View Details
Flow sensor - SA2004 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
3 suppliers
Process Cooling Water Stick - PCWR100DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details