Max Machinery, Inc. Piston Flow Meter Model 216

Description
SPECIFICATIONS Flow Range (at 2 cps) 0.15 to 100 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 169.5 cc/rev Weight 25.0 kg Recommended Filtration 10 micron Port Size(s) ¾ " NPT or #12 SAE Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter
Description
SPECIFICATIONS Flow Range (at 2 cps) 0.15 to 100 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 169.5 cc/rev Weight 25.0 kg Recommended Filtration 10 micron Port Size(s) ¾ " NPT or #12 SAE Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter

Suppliers

Company
Product
Description
Supplier Links
Piston Flow Meter - Model 216 - Max Machinery, Inc.
Healdsburg, CA, USA
Piston Flow Meter
Model 216
Piston Flow Meter Model 216
SPECIFICATIONS Flow Range (at 2 cps) 0.15 to 100 liters/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 169.5 cc/rev Weight 25.0 kg Recommended Filtration 10 micron Port Size(s) ¾ " NPT or #12 SAE Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter

SPECIFICATIONS

Flow Range (at 2 cps) 0.15 to 100 liters/min.

Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi)

Displacement 169.5 cc/rev

Weight 25.0 kg

Recommended Filtration 10 micron

Port Size(s)

¾

" NPT or #12 SAE

Accuracy

±

0.2% of reading with a linearized transmitter

±

0.5% of reading with a non-linearized transmitter

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model 216
Product Name Piston Flow Meter
Meter Technology Piston
Approvals ATEX; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 1000 to 3000 psi (704 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC2000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details