SPECIFICATIONS
Flow Range 0.2 to 45 liters/min.
Maximum Operating Pressure 414 bar (6000 psi)
Displacement 13.5 cc/rev
Weight 3.7 kg
Recommended Filtration 30 micron
Port Size(s)
1/2
" NPT or #8 SAE
Accuracy (at 30 cP)
±
0.3% of reading over a 100:1 turndown (30 cP)
Fluids Most non-aqueous, hydrocarbon based fluids
| Max Machinery, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | Model G045 |
| Product Name | Gear Flow Meter |
| Meter Technology | Gear Meter |
| Approvals | ATEX; Underwriters Laboratory; CE, cUL Certified |
| Operating Temperature | -40 to 176 F (-40 to 80 C) |
| Process Media Type | Liquid |
| Operating Pressure | 6000 psi (4223 m H2O) |