Max Machinery, Inc. Piston Flow Meter Model 234

Description
SPECIFICATIONS Flow Range (at 1 cP) 10 to 4000 cc/min. Maximum Operating Pressure 140 bar (2000 psi) Displacement 10.5 cc/rev Weight 5.0 kg Recommended Filtration 10 micron Port Sizes ⅜ " NPT Fluids Aqueous and non-lubricating liquids
Description
SPECIFICATIONS Flow Range (at 1 cP) 10 to 4000 cc/min. Maximum Operating Pressure 140 bar (2000 psi) Displacement 10.5 cc/rev Weight 5.0 kg Recommended Filtration 10 micron Port Sizes ⅜ " NPT Fluids Aqueous and non-lubricating liquids

Suppliers

Company
Product
Description
Supplier Links
Piston Flow Meter - Model 234 - Max Machinery, Inc.
Healdsburg, CA, USA
Piston Flow Meter
Model 234
Piston Flow Meter Model 234
SPECIFICATIONS Flow Range (at 1 cP) 10 to 4000 cc/min. Maximum Operating Pressure 140 bar (2000 psi) Displacement 10.5 cc/rev Weight 5.0 kg Recommended Filtration 10 micron Port Sizes ⅜ " NPT Fluids Aqueous and non-lubricating liquids

SPECIFICATIONS

Flow Range (at 1 cP) 10 to 4000 cc/min.

Maximum Operating Pressure 140 bar (2000 psi)

Displacement 10.5 cc/rev

Weight 5.0 kg

Recommended Filtration 10 micron

Port Sizes

⅜

" NPT

Fluids Aqueous and non-lubricating liquids

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model 234
Product Name Piston Flow Meter
Meter Technology Piston
Approvals ATEX; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 2000 psi (1408 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Vera Mag - Field-Proven Electromagnetic Flanged Flow Meter, VM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 198806530 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.18 to 2.60 GPM (0.6667 to 9.83 L/min)
View Details
Ultrasonic flow meter - SU7000 - ifm efector inc.
Specs
Meter Technology Ultrasonic
Features Programmable
Approvals ce, cul
View Details
4 suppliers
PETRO 3003 VOLUTIGER | VOLUBOTTLE - combined-gravity-pump-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 264.00 GPM (1000 L/min)
View Details