Max Machinery, Inc. Helix Flow Meter Model 242

Description
SPECIFICATIONS Flow Range (at 3 cP) 5.0 to 540 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.182 liters/rev Weight 18.1 kg Recommended Filtration 150 micron Port Size(s) 2 1/2" NPT or 2 1/2" (DN 65) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available
Description
SPECIFICATIONS Flow Range (at 3 cP) 5.0 to 540 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.182 liters/rev Weight 18.1 kg Recommended Filtration 150 micron Port Size(s) 2 1/2" NPT or 2 1/2" (DN 65) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available

Suppliers

Company
Product
Description
Supplier Links
Helix Flow Meter - Model 242 - Max Machinery, Inc.
Healdsburg, CA, USA
Helix Flow Meter
Model 242
Helix Flow Meter Model 242
SPECIFICATIONS Flow Range (at 3 cP) 5.0 to 540 liters/min. Maximum Operating Pressure 35 or 240 bar (500, 3500 psi) Displacement 0.182 liters/rev Weight 18.1 kg Recommended Filtration 150 micron Port Size(s) 2 1/2" NPT or 2 1/2" (DN 65) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available

SPECIFICATIONS

Flow Range (at 3 cP) 5.0 to 540 liters/min.

Maximum Operating Pressure 35 or 240 bar (500, 3500 psi)

Displacement 0.182 liters/rev

Weight 18.1 kg

Recommended Filtration 150 micron

Port Size(s) 2 1/2" NPT or 2 1/2" (DN 65) customer supplied ANSI RF flanges

Accuracy

±

0.2% of reading with a linearized transmitter

±

0.5% of reading with a non-linearized transmitter

Fluids Most non aqueous, organic liquids

Heat Trace Heat traceable bodies available

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model 242
Product Name Helix Flow Meter
Meter Technology Helical Rotor
Approvals ATEX; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 500 to 3500 psi (352 to 2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93S - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Additional Variables Measured Temperature
Approvals ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Positive Displacement Water Meter - D10 Series - Assured Automation
Specs
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
View Details