Max Machinery, Inc. Helix Flow Meter Model 241

Description
SPECIFICATIONS Flow Range (at 3 cP) 2.0 to 189 liters/min. Maximum Operating Pressure 35, 105, or 240 bar (500, 1500, 3500 psi) Displacement 0.062 liters/rev Weight 13.6 kg Recommended Filtration 150 micron Port Size(s) 1 1/2" NPT or 1 1/2" (DN 40) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available
Description
SPECIFICATIONS Flow Range (at 3 cP) 2.0 to 189 liters/min. Maximum Operating Pressure 35, 105, or 240 bar (500, 1500, 3500 psi) Displacement 0.062 liters/rev Weight 13.6 kg Recommended Filtration 150 micron Port Size(s) 1 1/2" NPT or 1 1/2" (DN 40) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available

Suppliers

Company
Product
Description
Supplier Links
Helix Flow Meter - Model 241 - Max Machinery, Inc.
Healdsburg, CA, USA
Helix Flow Meter
Model 241
Helix Flow Meter Model 241
SPECIFICATIONS Flow Range (at 3 cP) 2.0 to 189 liters/min. Maximum Operating Pressure 35, 105, or 240 bar (500, 1500, 3500 psi) Displacement 0.062 liters/rev Weight 13.6 kg Recommended Filtration 150 micron Port Size(s) 1 1/2" NPT or 1 1/2" (DN 40) customer supplied ANSI RF flanges Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter Fluids Most non aqueous, organic liquids Heat Trace Heat traceable bodies available

SPECIFICATIONS

Flow Range (at 3 cP) 2.0 to 189 liters/min.

Maximum Operating Pressure 35, 105, or 240 bar (500, 1500, 3500 psi)

Displacement 0.062 liters/rev

Weight 13.6 kg

Recommended Filtration 150 micron

Port Size(s) 1 1/2" NPT or 1 1/2" (DN 40) customer supplied ANSI RF flanges

Accuracy

±

0.2% of reading with a linearized transmitter

±

0.5% of reading with a non-linearized transmitter

Fluids Most non aqueous, organic liquids

Heat Trace Heat traceable bodies available

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model 241
Product Name Helix Flow Meter
Meter Technology Helical Rotor
Approvals ATEX; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 500 to 3500 psi (352 to 2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Glass tube variable area flowmeter - Purgemaster FGM6100 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Operating Temperature 248 F (120 C)
Process Media Type Liquid; Gas
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Stainless Steel Flow Meter - G2 Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT600 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; Canadian Standards Association; CE, MCert
View Details