Max Machinery, Inc. Gear Flow Meter Model G004

Description
SPECIFICATIONS Flow Range 0.04 to 4 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 1.8 cc/rev Weight 1.1 kg Recommended Filtration 15 micron Port Size(s) 1/8 " NPT or #4 SAE Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids
Description
SPECIFICATIONS Flow Range 0.04 to 4 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 1.8 cc/rev Weight 1.1 kg Recommended Filtration 15 micron Port Size(s) 1/8 " NPT or #4 SAE Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids

Suppliers

Company
Product
Description
Supplier Links
Gear Flow Meter - Model G004 - Max Machinery, Inc.
Healdsburg, CA, USA
Gear Flow Meter
Model G004
Gear Flow Meter Model G004
SPECIFICATIONS Flow Range 0.04 to 4 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 1.8 cc/rev Weight 1.1 kg Recommended Filtration 15 micron Port Size(s) 1/8 " NPT or #4 SAE Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids

SPECIFICATIONS

Flow Range 0.04 to 4 liters/min.

Maximum Operating Pressure 414 bar (6000 psi)

Displacement 1.8 cc/rev

Weight 1.1 kg

Recommended Filtration 15 micron

Port Size(s)

1/8

" NPT or #4 SAE

Accuracy (at 30 cP)

±

0.3% of reading over a 100:1 turndown (30 cP)

Fluids Most non-aqueous, hydrocarbon based fluids

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model G004
Product Name Gear Flow Meter
Meter Technology Gear Meter
Approvals ATEX; Underwriters Laboratory; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Clamp-on Ultrasonic Water Flow meter - UF2000SW - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 194 F (-30 to 90 C)
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335131 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 13.20 to 132.00 GPM (50 to 500 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flow Meters, FPI Mag® Insertion Magnetic Flow Meter - The original hot tap full profile insertion mag meter, FPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Features Multi-insertion
Process Media Type Liquid
View Details