Max Machinery, Inc. Piston Flow Meter Model 214

Description
SPECIFICATIONS Flow Range (at 3 cP) 10 to 10,000 cc/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 10.5 cc/rev Weight 3.3 kg Recommended Filtration 10 micron Port Size(s) 3/8" NPT, #6 SAE or manifold mount Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter
Description
SPECIFICATIONS Flow Range (at 3 cP) 10 to 10,000 cc/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 10.5 cc/rev Weight 3.3 kg Recommended Filtration 10 micron Port Size(s) 3/8" NPT, #6 SAE or manifold mount Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter

Suppliers

Company
Product
Description
Supplier Links
Piston Flow Meter - Model 214 - Max Machinery, Inc.
Healdsburg, CA, USA
Piston Flow Meter
Model 214
Piston Flow Meter Model 214
SPECIFICATIONS Flow Range (at 3 cP) 10 to 10,000 cc/min. Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi) Displacement 10.5 cc/rev Weight 3.3 kg Recommended Filtration 10 micron Port Size(s) 3/8" NPT, #6 SAE or manifold mount Accuracy ± 0.2% of reading with a linearized transmitter ± 0.5% of reading with a non-linearized transmitter

SPECIFICATIONS

Flow Range (at 3 cP) 10 to 10,000 cc/min.

Maximum Operating Pressure 70 bar or 210 bar (1000 or 3000 psi)

Displacement 10.5 cc/rev

Weight 3.3 kg

Recommended Filtration 10 micron

Port Size(s) 3/8" NPT, #6 SAE or manifold mount

Accuracy

±

0.2% of reading with a linearized transmitter

±

0.5% of reading with a non-linearized transmitter

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model 214
Product Name Piston Flow Meter
Meter Technology Piston
Approvals ATEX; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 1000 to 3000 psi (704 to 2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Swirl Flowmeter - FSS450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Plastic Multi-Jet Water Meter - WM-PC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 105 F (41 C)
Process Media Type Liquid
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details