Max Machinery, Inc. Gear Flow Meter Model G240

Description
SPECIFICATIONS Flow Range 2.4 to 240 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 133 cc/rev Weight 21 kg Recommended Filtration 30 micron Port Size(s) 1 " NPT, #16 SAE, Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids
Description
SPECIFICATIONS Flow Range 2.4 to 240 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 133 cc/rev Weight 21 kg Recommended Filtration 30 micron Port Size(s) 1 " NPT, #16 SAE, Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids

Suppliers

Company
Product
Description
Supplier Links
Gear Flow Meter - Model G240 - Max Machinery, Inc.
Healdsburg, CA, USA
Gear Flow Meter
Model G240
Gear Flow Meter Model G240
SPECIFICATIONS Flow Range 2.4 to 240 liters/min. Maximum Operating Pressure 414 bar (6000 psi) Displacement 133 cc/rev Weight 21 kg Recommended Filtration 30 micron Port Size(s) 1 " NPT, #16 SAE, Accuracy (at 30 cP) ± 0.3% of reading over a 100:1 turndown (30 cP) Fluids Most non-aqueous, hydrocarbon based fluids

SPECIFICATIONS

Flow Range 2.4 to 240 liters/min.

Maximum Operating Pressure 414 bar (6000 psi)

Displacement 133 cc/rev

Weight 21 kg

Recommended Filtration 30 micron

Port Size(s)

1

" NPT, #16 SAE,

Accuracy (at 30 cP)

±

0.3% of reading over a 100:1 turndown (30 cP)

Fluids Most non-aqueous, hydrocarbon based fluids

Supplier's Site

Technical Specifications

  Max Machinery, Inc.
Product Category Liquid Flow Meters
Product Number Model G240
Product Name Gear Flow Meter
Meter Technology Gear Meter
Approvals ATEX; Underwriters Laboratory; CE, cUL Certified
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details