Fiberscope.net by MEDIT Datasheets for Borescopes

Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more

Product Name Notes
A heavy-duty sewage camera with an extra-long flexible insertion probe, the Python is ideal for remote visual inspections of sewers, drains, water pipelines, storm water systems, wells, boilers, tanks, etc.
A true heavy duty inspection videoscope designed for everyday use in industrial work environments. These devicess deliver high-resolution images with rich detail. All of the iSeries Inspection Videoscopes feature a...
ANACONDA ADV sewer camera is a reliable, agile advice that explores unseen areas, delivering high-quality, life-like images. Its durable, completely waterproof construction makes it an ideal tool for inspections of...
Designers and manufacturers of Video Inspection Equipment have now made the process of remote visualization even more easier and cost-effective. With our new Wireless Inspection Camera iBorescope and variable Wi-Fi...
ED-Cam is a universal, portable inspection camera system compatible with a great range of rigid and flexible probes. With ED-Cam you won’t have to buy a new inspection tool for...
Iris DVRx encompasses all the advantages of the best video scopes in the industry and was designed by professionals and for professionals. It is a lighter version of Iris DVR...
ISeries UV Videoscopes are professional robust devices suited for use in such critical areas as: Aircraft turbine inspections, Building Engineering, Gas turbine inspections, Railway and Train technology, Shipbuilding industry, and...
JT Alpha bore scopes are affordable, easy-to-use, portable devices that can be used for multiple applications in different remote visual inspections requiring a small hand-held unit with a narrow probe...
MEDIT’s Drain Camera VIPER system is now available as a set. Is a cost effective portable device designed to deliver high quality video images for a wide range of applications...
Medit’s robust flexible fiber scopes offer high resolution leached glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth...
Medit’s robust flexible fiberscopes offer high resolution leeched glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 4-way...
MEDIT’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04”) Thanks to the refined optics...
MEDIT’s Super Thin Micro Flexible Fiberscopes are highly demanded devices used to inspect extremely small areas and machined parts. Thanks to the German optics and fused pixels in the image...
Medit’s Ultra Thin Fiberscopes represent our Premium line of Micro Fiberscopes. They are the best choice for extremely small inspection areas, with diameters as small as 0.5mm (0.02”). All of...
Our Downhole / Borehole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to...
Our new STRAHL Downhole Camera is a great combination of modern technology and affordable price. Designed for a wide range of underground and underwater applications, the camera allows users to...
Portable Flexible Fiberscope 4.8mm(0.19"), and 8.5mm(0.33") diameter - 460mm (18 inch) or 920mm (36 inches) working length. Medit's Portable Flexible Fiberscopes feature one-handed operation allowing your other hand to do...
Professional grade pipe camera with Optimum interface that allows users to view an inspection process on their own laptop or personal computer. Product Highlights: Pipe Inspection Camera to Use with...
Professional plumbing camera to inspect drain and sewer lines. Features a WiFi control centre with text generator. Product Highlights: Portable Plumbing Camera Any Type Tablet or Mobile Device Compatible 200...
Since there are currently no intrinsically safe borescope cameras on the market, our new military tested explosion proof VIDEOSCOPE-XT systems are the best choice to carry out inspections in hazardous...
SnakeCam inspection camera is a new versatile device with exceptional illumination and viewing capabilities for extra dark sites. The system is available with 2 camera head diameters: 12 mm (0.47”)...
STRAHL Line RIGEL Video Borescope is a multi-purpose, portable, hand held articulated camera built to meet harsh requirements of everyday modern visual inspections. It is durable enough to withstand rigors...
The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application...
The ANACONDA sewer camera is one of the most affordable Pan-and-Tilt pipe inspection systems on the market today. It features a new, completely waterproof camera head (50 mm in diameter...
The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring...
The ColorEye chimney inspection camera is a professional device designed specifically for chimney and flue inspections, which can be either pushed up the chimney, or lowered down to provide a...
The DarkSite Tactical Camera is a specially manufactured 8mm diameter videoscope configured to support a wide range of camera tips for specific applications. These videoscopes are constructed with interchangeable tips...
The Drain Scope inspection camera is a specially designed device used to inspect narrow diameter pipes with tight bends. These strong, durable, Canadian made units feature a 1.23" diameter straight...
The FreedomView Advanced Borescope is a great “grab and go” device ideal for a wide range of applications in aviation, power generators, military and law enforcement inspections. This user-friendly, cost-effective...
The GECKO 3000S color drain camera unit is ideal for plumbers, pipe cleaning companies, municipalities, and canal construction. These professional push cameras are manufactured in Germany, with an extra flexible...
The Gecko 4510-ST Chimney Camera is a premium, high end color inspection camera designed specifically for chimney, duct and flue inspections. It can be either lowered down from the top,...
The Gecko 9040 pipe inspection robot is a sturdy compact device designed and manufactured in Germany to be versatile and productive. It can be used to inspect a wide range...
The HERON-A rigid videoscope can be used for different direct inspections and offers precise and detailed inspection records due to 340° rotatable probe. The device features a two way articulation...
The HERON-I rigid video scope is a reliable cost-effective device that can perform a variety of direct inspections due to interchangeable probes. They are easy to attach, giving you greater...
The iSnake portable plumbing camera is a universal tool that can be widely used for remote visual inspection to save you time, money and inconvenience. Whether you inspect laterals, drains,...
The Kingfisher rigid video borescopes will fit perfectly for any direct inspections including gun barrels, small diameter pipes, castings etc. These units can be constructed using any of our rigid...
The LookSee chimney inspection camera is a black and white professional device designed specifically for chimney inspections. This can be either pushed up the chimney, or lowered down to provide...
The new IRIS DVRx-WC is a specially manufactured 8mm diameter DVRx video boresocpe with a built in working channel. These videoscopes are constructed with an internal 1.8mm ID channel, to...
The Optics and lenses have been designed especially for critical inspections. This line of ultimate borescopes with interchangeable objectives is a modular borescope system for various applications in rough and...
The Quasar 2-way articulating videoscope is designed for industrial environments, with a stainless steel braided jacket on the insertion probe and 2-way tip articulation easily controlled through a dial on...
The Quasar 4-way articulating videoscope is the most versatile device available in the standard line. These video borescopes feature a stainless still braided jacket around the insertion probe and 4-way...
The smallest, 1.9mm only diameter video borescope with flexible insertion tube to reach inside any extremely narrow or difficult to reach area. Medit’s Ultra Thin USB Video Borescope (the MICRON)...
The Snake Camera TRAPPER is a compact, ruggedized, cost-effective snake camera ideal for harsh environments of industrial, construction, automotive and even underwater inspections. The camera’s body is splash-proof and tightly...
The Sonic sewer camera system is a simplest configuration of our premium Triton line. These durable units are manufactured in Canada using quality materials and designs, with a 1.23" diameter...
The STORMER S3000 Pipe Crawler is a portable all-in-one device for inspecting pipelines with diameters from 150 to 1000 mm (5.9"-40"). It is manufactured in England and features dependable, sturdy,...
The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells,...
The TwinEye inspection camera is a professional device designed specifically for chimney and flue inspections, and can be either pushed up the channel, or turned around to provide a downwards...
These cost effective portable inspection devices are designed to deliver quality video inspection in a wide range of applications including: sewers, building ducts/piping, wells, and power plants. The push camera...
This lightweight and portable "Orion - USB" inspection camera combines ease of use with innovative file capture technology. Extremely portable and lightweight, the ergonomic design features a molded hand piece...
This new Fiber Optic Camera iRis DVR5 is a professional inspection system with advanced features that can be used for almost all applications in remote visual inspections. High-resolution CCD Camera...
This portable handheld video borescope is an upgraded version of the old ORION model. It is smaller in size, ergonomic and features a wide scope of advanced imaging characteristics. Orion...
TRITON Line, Heavy Duty Pipe Camera with narrow, 7/8" Micro camera head. For contractors who are looking for real heavy duty narrow diameter cameras this system delivers. Well built and...
TRITON Line, Heavy Duty Sewer Inspection Cameras are designed particularly for those who are looking for truly heavy duty inspection systems with an advanced video component and sturdy push rod...
Triton-M Pipe Camera with 1.23” diameter mini camera head. This robust heavy-duty pipe camera is well-suited for routine day-by-day visual inspection jobs. Featuring all the characteristics of a professional device,...
VIPER ADV Pipe Inspection Camera is a great inspection device with enhanced maneuverability and viewing characteristics. It is well suited for exploring ducts, pipelines, mains and sewers and is capable...
The most affordable and versatile video borescope / snakescope for basic visual inspections. The 5.5mm (0.22”) or 9.5mm (0.37”) diameter probes feature a flex and stay, semi-obedient design, which will...