The Gecko 9040 pipe inspection robot is a sturdy compact device designed and manufactured in Germany to be versatile and productive. It can be used to inspect a wide range of pipes, duct work, and industrial sites. Since the camera head on the Gecko crawler is interchangeable there are 2 configurations available; the Standard version with a 50mm (2”) self-leveling camera and a100 meter (328 ft.) length, the Advanced version with a 78mm (3”) auto-leveling, pan and tilt camera head and a 120 meter (394 ft.) cable. These units are great for inspecting shorter length pipes from 4 – 12 inches.
The Gecko pipe inspection robot has a specially designed 2 crawler drive system that can be driven out to a maximum length of 150 meters (492 ft.). It has variable speed settings up to 33 meters/minute, with return speed control, integrated deviation measurement, a weight of 9.5 pounds, a waterproof rating of 1.5 bars (50 ft.), it will run in 4” or larger pipes, and can navigate 45 degree arcs in 6” pipe. The cable is installed on a stable drum with a slip ring. It has Kevlar reinforcing and is abrasion and acid proof. The live image is displayed on an 8.4” color LCD monitor, which is protected by a metal case with a sun shield for day time viewing. There is a full keyboard to add text to files, and label them, and a built in digital video recorder with an SD memory card to capture and document live video from inspections.
The Standard configuration of the Gecko 9040 pipe robot has a 50mm (2”) diameter self leveling camera head, which insures that the image on the screen is always right side up, even when driving over uneven surfaces or steep side walls. The camera head is constructed with durable stainless steel, and it has a wide angle 97 degree field of view, and 24 extremely bright LEDs and 12 SMD LEDs to project light down larger pipe diameters.
The Advanced version has a 78mm (3”) diameter pan and tilt camera head with a high resolution Sony CCD chip that produces a bright, crisp, colorful image. This camera head auto-levels so the image remains right side up when driving over rocks and sludge, and the pan and tilt functions offer endless 360 degree rotation, 240 degree tilt, automatic 180 degree tilt, and automatic home positioning, controlled through buttons on the base. There is a wide angle 130 degree field of view and 18 high powered SMD LEDs that provide an excellent image in large diameter pipes up to 12”. The camera head is composed of high grade aluminum stainless steel which is very durable. An optional Sonde can be added to this set to locate the camera head behind walls or underground.
To inspect larger diameter pipes a camera raiser, with extra LED lights, and a larger wheel set should be purchased. The camera raiser will center the camera better in larger areas. It offers better illumination for distance inspections and to view upcoming bends or the side walls. It also protects the camera better since it is not sticking out of the front of the crawler unit. The extra wheel sets include 63mm (2.5”) diameter wheels for 5” pipes, 100mm (4”) diameter wheels for 8” pipes, or 120mm (5”) diameter wheels for 12” pipes and are available on request.
Product Highlights:
Interchangeable Self-Leveling or Pan-and-Tilt Camera Head
Flexible Cable 100 or 120 meters, with a Maximum Length of 150 meters Available
To Inspect Pipes from 4" to 20" Diameter
Waterproof to 1.5 bars (50 ft.)
Wide Angle Field of View
High Powered Built-in LEDs for Excellent Illumination
2 Crawler Drive System, with Speeds up to 33 meters/minute
Capable of 45 degree Arcs in 6” Pipes, for Use in Pipes up to 24”
Color 8.4” LCD Monitor, in a Metal Case, with a Full Keyboard and Sun Shield
Digital Video Recorder to Capture Video Files
Optional Camera Raiser, and Larger Wheels Available, as well as a Sonde for Location
German Made Durable High end Design and Construction
The Gecko 9040 pipe inspection robot is a sturdy compact device designed and manufactured in Germany to be versatile and productive. It can be used to inspect a wide range of pipes, duct work, and industrial sites. Since the camera head on the Gecko crawler is interchangeable there are 2 configurations available; the Standard version with a 50mm (2”) self-leveling camera and a100 meter (328 ft.) length, the Advanced version with a 78mm (3”) auto-leveling, pan and tilt camera head and a 120 meter (394 ft.) cable. These units are great for inspecting shorter length pipes from 4 – 12 inches.
The Gecko pipe inspection robot has a specially designed 2 crawler drive system that can be driven out to a maximum length of 150 meters (492 ft.). It has variable speed settings up to 33 meters/minute, with return speed control, integrated deviation measurement, a weight of 9.5 pounds, a waterproof rating of 1.5 bars (50 ft.), it will run in 4” or larger pipes, and can navigate 45 degree arcs in 6” pipe. The cable is installed on a stable drum with a slip ring. It has Kevlar reinforcing and is abrasion and acid proof. The live image is displayed on an 8.4” color LCD monitor, which is protected by a metal case with a sun shield for day time viewing. There is a full keyboard to add text to files, and label them, and a built in digital video recorder with an SD memory card to capture and document live video from inspections.
The Standard configuration of the Gecko 9040 pipe robot has a 50mm (2”) diameter self leveling camera head, which insures that the image on the screen is always right side up, even when driving over uneven surfaces or steep side walls. The camera head is constructed with durable stainless steel, and it has a wide angle 97 degree field of view, and 24 extremely bright LEDs and 12 SMD LEDs to project light down larger pipe diameters.
The Advanced version has a 78mm (3”) diameter pan and tilt camera head with a high resolution Sony CCD chip that produces a bright, crisp, colorful image. This camera head auto-levels so the image remains right side up when driving over rocks and sludge, and the pan and tilt functions offer endless 360 degree rotation, 240 degree tilt, automatic 180 degree tilt, and automatic home positioning, controlled through buttons on the base. There is a wide angle 130 degree field of view and 18 high powered SMD LEDs that provide an excellent image in large diameter pipes up to 12”. The camera head is composed of high grade aluminum stainless steel which is very durable. An optional Sonde can be added to this set to locate the camera head behind walls or underground.
To inspect larger diameter pipes a camera raiser, with extra LED lights, and a larger wheel set should be purchased. The camera raiser will center the camera better in larger areas. It offers better illumination for distance inspections and to view upcoming bends or the side walls. It also protects the camera better since it is not sticking out of the front of the crawler unit. The extra wheel sets include 63mm (2.5”) diameter wheels for 5” pipes, 100mm (4”) diameter wheels for 8” pipes, or 120mm (5”) diameter wheels for 12” pipes and are available on request.
Product Highlights:
- Interchangeable Self-Leveling or Pan-and-Tilt Camera Head
- Flexible Cable 100 or 120 meters, with a Maximum Length of 150 meters Available
- To Inspect Pipes from 4" to 20" Diameter
- Waterproof to 1.5 bars (50 ft.)
- Wide Angle Field of View
- High Powered Built-in LEDs for Excellent Illumination
- 2 Crawler Drive System, with Speeds up to 33 meters/minute
- Capable of 45 degree Arcs in 6” Pipes, for Use in Pipes up to 24”
- Color 8.4” LCD Monitor, in a Metal Case, with a Full Keyboard and Sun Shield
- Digital Video Recorder to Capture Video Files
- Optional Camera Raiser, and Larger Wheels Available, as well as a Sonde for Location
- German Made Durable High end Design and Construction