Fiberscope.net by MEDIT Inspection Videoscope ISERIES I2

Description
A true heavy duty inspection videoscope designed for everyday use in industrial work environments. These devicess deliver high-resolution images with rich detail. All of the iSeries Inspection Videoscopes feature a high resolution Sony SUPER HAD CCD Camera sensor in the tip with a focal range from 5mm to infinity. The ergonomic handpiece allows one-hand operation. With the capture button built into the handle to easily and comfortably save captured images. Each videoscope probe can be connected to the same video imaging hub, for different diameters and length for multiple inspection areas. Wide range of interchangeable objective lenses with different fields of view, directions of view, and angles of view, are all available. The Video Imaging Hub combines a 24W Metal Halide light source, with a brilliant high resolution 6.8" TFT-Display screen, as well as the splash proof keypad, and file capture and documentation. Through the Video Imaging Hub images can be viewed, labeled with the keypad, and quickly saved to the Compact Flash memory card with ease. Onboard digital storage media or the Video Imaging Hub USB interface can be used to transfer images to a PC. The Video Imaging Hub has an all metal frame which provides the structural strength required for everyday use in industrial work environments. Custom-Built versions available on request e.g. UV-Inspection-System , Non-Conductive.
Description
A true heavy duty inspection videoscope designed for everyday use in industrial work environments. These devicess deliver high-resolution images with rich detail. All of the iSeries Inspection Videoscopes feature a high resolution Sony SUPER HAD CCD Camera sensor in the tip with a focal range from 5mm to infinity. The ergonomic handpiece allows one-hand operation. With the capture button built into the handle to easily and comfortably save captured images. Each videoscope probe can be connected to the same video imaging hub, for different diameters and length for multiple inspection areas. Wide range of interchangeable objective lenses with different fields of view, directions of view, and angles of view, are all available. The Video Imaging Hub combines a 24W Metal Halide light source, with a brilliant high resolution 6.8" TFT-Display screen, as well as the splash proof keypad, and file capture and documentation. Through the Video Imaging Hub images can be viewed, labeled with the keypad, and quickly saved to the Compact Flash memory card with ease. Onboard digital storage media or the Video Imaging Hub USB interface can be used to transfer images to a PC. The Video Imaging Hub has an all metal frame which provides the structural strength required for everyday use in industrial work environments. Custom-Built versions available on request e.g. UV-Inspection-System , Non-Conductive.

Suppliers

Company
Product
Description
Supplier Links
Inspection Videoscope ISERIES - I2 - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Inspection Videoscope ISERIES
I2
Inspection Videoscope ISERIES I2
A true heavy duty inspection videoscope designed for everyday use in industrial work environments. These devicess deliver high-resolution images with rich detail. All of the iSeries Inspection Videoscopes feature a high resolution Sony SUPER HAD CCD Camera sensor in the tip with a focal range from 5mm to infinity. The ergonomic handpiece allows one-hand operation. With the capture button built into the handle to easily and comfortably save captured images. Each videoscope probe can be connected to the same video imaging hub, for different diameters and length for multiple inspection areas. Wide range of interchangeable objective lenses with different fields of view, directions of view, and angles of view, are all available. The Video Imaging Hub combines a 24W Metal Halide light source, with a brilliant high resolution 6.8" TFT-Display screen, as well as the splash proof keypad, and file capture and documentation. Through the Video Imaging Hub images can be viewed, labeled with the keypad, and quickly saved to the Compact Flash memory card with ease. Onboard digital storage media or the Video Imaging Hub USB interface can be used to transfer images to a PC. The Video Imaging Hub has an all metal frame which provides the structural strength required for everyday use in industrial work environments. Custom-Built versions available on request e.g. UV-Inspection-System , Non-Conductive.

A true heavy duty inspection videoscope designed for everyday use in industrial work environments. These devicess deliver high-resolution images with rich detail.

All of the iSeries Inspection Videoscopes feature a high resolution Sony SUPER HAD CCD Camera sensor in the tip with a focal range from 5mm to infinity.

The ergonomic handpiece allows one-hand operation. With the capture button built into the handle to easily and comfortably save captured images. Each videoscope probe can be connected to the same video imaging hub, for different diameters and length for multiple inspection areas.

Wide range of interchangeable objective lenses with different fields of view, directions of view, and angles of view, are all available.

The Video Imaging Hub combines a 24W Metal Halide light source, with a brilliant high resolution 6.8" TFT-Display screen, as well as the splash proof keypad, and file capture and documentation.

Through the Video Imaging Hub images can be viewed, labeled with the keypad, and quickly saved to the Compact Flash memory card with ease.

Onboard digital storage media or the Video Imaging Hub USB interface can be used to transfer images to a PC.

The Video Imaging Hub has an all metal frame which provides the structural strength required for everyday use in industrial work environments.

Custom-Built versions available on request e.g. UV-Inspection-System, Non-Conductive.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number I2
Product Name Inspection Videoscope ISERIES
Flexibility Flexible
Viewing Angle Direct
Features Video
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Zoom Swing Prism Borescope - R060-062-045SW115-50ZM25 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Borescope - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details