Fiberscope.net by MEDIT Chimney Camera TwinEye | Professional Line DIVBS5

Description
The TwinEye inspection camera is a professional device designed specifically for chimney and flue inspections, and can be either pushed up the channel, or turned around to provide a downwards view in cases with extreme soot and other debris. The camera features twin CCTV camera sensors, one with a forward (straight down) view, and the other with a sideways (perpendicular) view. The live image from either camera unit can easily be displayed and recorded during inspections. Both camera sensors feature their own separate illumination, solid stainless steel construction, replaceable glass lens windows, and an adapter to connect directly to optional rods and brushes to help position and insert the camera. In addition to the dual cameras with the interchangeable live image, the TwinEye chimney camera features a built in 7 inch TFT LCD color monitor, variable, ultra bright white LED illumination (for each camera sensor), with an acrylic lamp window, live recording directly to an SD memory card, full playback on the monitor or a computer/laptop. Between the Camera head and the monitor of the TwinEye is a 25 meter (82 foot), or optional 45 meter (147 foot), flexible cable on a drum. Through the adapter on the camera head, fast connecting rods or brushes can easily be attached to center the cameras, to assist with pushing the cameras up the chimney, and to rotate the cameras to view in a 360 degree circle. The TwinEye was designed and built in the UK, through 29 years of manufacturing experience in the CCTV industry and 9 years of experience in the chimney camera market. They are used specifically for these types of inspections, unlike many sewer, or push, cameras that are re-marketed for these purposes. They have been designed to be a robust and durable unit, featuring the latest innovative technology to make inspections effortless and thorough, and they come with a 2 year manufacturer’s warranty. Product Highlights: Dual Colour Cameras with Built in Variable, Ultra Bright LED’s Switch Between Front and Side View Easily Ingrated Colour 7′ TFT LCD Monitor Capture Inspections Directly onto an SD Card Full Onscreen Playback, or Transfer to a PC or Laptop 25m (82'), or Optional 45m (147') Flexible Cable Fast Connection to Rods Through an Adapter 1.73" Diameter Stainless Steel Camera Head Acrylic Lamp Window Replaceable Glass Lens Window Robust and Durable, Supplied Ready to Work 2 year Parts and Labour Warranty PAT Tested, Designed and Manufactured in the UK
Description
The TwinEye inspection camera is a professional device designed specifically for chimney and flue inspections, and can be either pushed up the channel, or turned around to provide a downwards view in cases with extreme soot and other debris. The camera features twin CCTV camera sensors, one with a forward (straight down) view, and the other with a sideways (perpendicular) view. The live image from either camera unit can easily be displayed and recorded during inspections. Both camera sensors feature their own separate illumination, solid stainless steel construction, replaceable glass lens windows, and an adapter to connect directly to optional rods and brushes to help position and insert the camera. In addition to the dual cameras with the interchangeable live image, the TwinEye chimney camera features a built in 7 inch TFT LCD color monitor, variable, ultra bright white LED illumination (for each camera sensor), with an acrylic lamp window, live recording directly to an SD memory card, full playback on the monitor or a computer/laptop. Between the Camera head and the monitor of the TwinEye is a 25 meter (82 foot), or optional 45 meter (147 foot), flexible cable on a drum. Through the adapter on the camera head, fast connecting rods or brushes can easily be attached to center the cameras, to assist with pushing the cameras up the chimney, and to rotate the cameras to view in a 360 degree circle. The TwinEye was designed and built in the UK, through 29 years of manufacturing experience in the CCTV industry and 9 years of experience in the chimney camera market. They are used specifically for these types of inspections, unlike many sewer, or push, cameras that are re-marketed for these purposes. They have been designed to be a robust and durable unit, featuring the latest innovative technology to make inspections effortless and thorough, and they come with a 2 year manufacturer’s warranty. Product Highlights: Dual Colour Cameras with Built in Variable, Ultra Bright LED’s Switch Between Front and Side View Easily Ingrated Colour 7′ TFT LCD Monitor Capture Inspections Directly onto an SD Card Full Onscreen Playback, or Transfer to a PC or Laptop 25m (82'), or Optional 45m (147') Flexible Cable Fast Connection to Rods Through an Adapter 1.73" Diameter Stainless Steel Camera Head Acrylic Lamp Window Replaceable Glass Lens Window Robust and Durable, Supplied Ready to Work 2 year Parts and Labour Warranty PAT Tested, Designed and Manufactured in the UK

Suppliers

Company
Product
Description
Supplier Links
Chimney Camera TwinEye | Professional Line - DIVBS5 - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Chimney Camera TwinEye | Professional Line
DIVBS5
Chimney Camera TwinEye | Professional Line DIVBS5
The TwinEye inspection camera is a professional device designed specifically for chimney and flue inspections, and can be either pushed up the channel, or turned around to provide a downwards view in cases with extreme soot and other debris. The camera features twin CCTV camera sensors, one with a forward (straight down) view, and the other with a sideways (perpendicular) view. The live image from either camera unit can easily be displayed and recorded during inspections. Both camera sensors feature their own separate illumination, solid stainless steel construction, replaceable glass lens windows, and an adapter to connect directly to optional rods and brushes to help position and insert the camera. In addition to the dual cameras with the interchangeable live image, the TwinEye chimney camera features a built in 7 inch TFT LCD color monitor, variable, ultra bright white LED illumination (for each camera sensor), with an acrylic lamp window, live recording directly to an SD memory card, full playback on the monitor or a computer/laptop. Between the Camera head and the monitor of the TwinEye is a 25 meter (82 foot), or optional 45 meter (147 foot), flexible cable on a drum. Through the adapter on the camera head, fast connecting rods or brushes can easily be attached to center the cameras, to assist with pushing the cameras up the chimney, and to rotate the cameras to view in a 360 degree circle. The TwinEye was designed and built in the UK, through 29 years of manufacturing experience in the CCTV industry and 9 years of experience in the chimney camera market. They are used specifically for these types of inspections, unlike many sewer, or push, cameras that are re-marketed for these purposes. They have been designed to be a robust and durable unit, featuring the latest innovative technology to make inspections effortless and thorough, and they come with a 2 year manufacturer’s warranty. Product Highlights: Dual Colour Cameras with Built in Variable, Ultra Bright LED’s Switch Between Front and Side View Easily Ingrated Colour 7′ TFT LCD Monitor Capture Inspections Directly onto an SD Card Full Onscreen Playback, or Transfer to a PC or Laptop 25m (82'), or Optional 45m (147') Flexible Cable Fast Connection to Rods Through an Adapter 1.73" Diameter Stainless Steel Camera Head Acrylic Lamp Window Replaceable Glass Lens Window Robust and Durable, Supplied Ready to Work 2 year Parts and Labour Warranty PAT Tested, Designed and Manufactured in the UK

The TwinEye inspection camera is a professional device designed specifically for chimney and flue inspections, and can be either pushed up the channel, or turned around to provide a downwards view in cases with extreme soot and other debris.

The camera features twin CCTV camera sensors, one with a forward (straight down) view, and the other with a sideways (perpendicular) view. The live image from either camera unit can easily be displayed and recorded during inspections. Both camera sensors feature their own separate illumination, solid stainless steel construction, replaceable glass lens windows, and an adapter to connect directly to optional rods and brushes to help position and insert the camera.

In addition to the dual cameras with the interchangeable live image, the TwinEye chimney camera features a built in 7 inch TFT LCD color monitor, variable, ultra bright white LED illumination (for each camera sensor), with an acrylic lamp window, live recording directly to an SD memory card, full playback on the monitor or a computer/laptop.

Between the Camera head and the monitor of the TwinEye is a 25 meter (82 foot), or optional 45 meter (147 foot), flexible cable on a drum. Through the adapter on the camera head, fast connecting rods or brushes can easily be attached to center the cameras, to assist with pushing the cameras up the chimney, and to rotate the cameras to view in a 360 degree circle.

The TwinEye was designed and built in the UK, through 29 years of manufacturing experience in the CCTV industry and 9 years of experience in the chimney camera market. They are used specifically for these types of inspections, unlike many sewer, or push, cameras that are re-marketed for these purposes. They have been designed to be a robust and durable unit, featuring the latest innovative technology to make inspections effortless and thorough, and they come with a 2 year manufacturer’s warranty.

Product Highlights:

  • Dual Colour Cameras with Built in Variable, Ultra Bright LED’s
  • Switch Between Front and Side View Easily
  • Ingrated Colour 7″ TFT LCD Monitor
  • Capture Inspections Directly onto an SD Card
  • Full Onscreen Playback, or Transfer to a PC or Laptop
  • 25m (82'), or Optional 45m (147') Flexible Cable
  • Fast Connection to Rods Through an Adapter
  • 1.73" Diameter Stainless Steel Camera Head
  • Acrylic Lamp Window
  • Replaceable Glass Lens Window
  • Robust and Durable, Supplied Ready to Work
  • 2 year Parts and Labour Warranty
  • PAT Tested, Designed and Manufactured in the UK
Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number DIVBS5
Product Name Chimney Camera TwinEye | Professional Line
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Tester / Borescope - PCE-VE 360N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Microborescope - FSR 078 x 12 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Flexibility Flexible (optional feature); Rigid
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature); Camera Mount (optional feature)
View Details