Fiberscope.net by MEDIT Datasheets for Low Light Cameras

Low light cameras are a type of video camera with extreme photon sensitivity, and are excellent for recording in situations where only ambient levels of light are available. Common deployments include overnight surveillance and remote machine monitoring.
Low Light Cameras: Learn more

Product Name Notes
Industrial Pole mounted Inspection Camera specially designed for technical search, tactical surveillance and other inspections from outside of a confined space or hard to reach/hazardous location. These systems are made...
The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to...
This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head...