Fiberscope.net by MEDIT 2.3" Pan-and-Tilt Sewer Camera ANACONDA DVBS

Description
The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring a new bigger, and completely waterproof camera head (59 mm in diameter and 136.8 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable with a 53mm Anaconda camera head, which eliminates the need to purchase the whole unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera focus can be adjusted manually. The camera sensor is protected by a durable cap made of specially designed clear plastic. In the event of damage the cap can be replaced within seconds to avoid image impairment (the set includes 2 plastic caps). The camera head is made of aluminum and is IP68 waterproof. The white LED lights provide intense homogenous illumination. The control unit mounted on a reel is equipped with a 5.7” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video (MPEG4/AVI) and image (MPEG) directly to an SD memory card or transferred to another viewing device via a USB interface. The Sewer Camera Set also includes a centering bracket-skid enabling the camera head to always located in the center of the pipe. Push rod lengths vary from 30 meters (98 ft) (standard) to 80 meters (262.5ft). ANACONDA sewer camera runs on a state-of-the-art battery packs that offer up to 6 hours of continuous operation. In case you need to recharge the battery, an additional power supply is provided.
Description
The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring a new bigger, and completely waterproof camera head (59 mm in diameter and 136.8 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable with a 53mm Anaconda camera head, which eliminates the need to purchase the whole unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera focus can be adjusted manually. The camera sensor is protected by a durable cap made of specially designed clear plastic. In the event of damage the cap can be replaced within seconds to avoid image impairment (the set includes 2 plastic caps). The camera head is made of aluminum and is IP68 waterproof. The white LED lights provide intense homogenous illumination. The control unit mounted on a reel is equipped with a 5.7” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video (MPEG4/AVI) and image (MPEG) directly to an SD memory card or transferred to another viewing device via a USB interface. The Sewer Camera Set also includes a centering bracket-skid enabling the camera head to always located in the center of the pipe. Push rod lengths vary from 30 meters (98 ft) (standard) to 80 meters (262.5ft). ANACONDA sewer camera runs on a state-of-the-art battery packs that offer up to 6 hours of continuous operation. In case you need to recharge the battery, an additional power supply is provided.

Suppliers

Company
Product
Description
Supplier Links
2.3
Winnipeg, Manitoba, Canada
2.3" Pan-and-Tilt Sewer Camera ANACONDA
DVBS
2.3" Pan-and-Tilt Sewer Camera ANACONDA DVBS
The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring a new bigger, and completely waterproof camera head (59 mm in diameter and 136.8 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks. The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable with a 53mm Anaconda camera head, which eliminates the need to purchase the whole unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera focus can be adjusted manually. The camera sensor is protected by a durable cap made of specially designed clear plastic. In the event of damage the cap can be replaced within seconds to avoid image impairment (the set includes 2 plastic caps). The camera head is made of aluminum and is IP68 waterproof. The white LED lights provide intense homogenous illumination. The control unit mounted on a reel is equipped with a 5.7” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video (MPEG4/AVI) and image (MPEG) directly to an SD memory card or transferred to another viewing device via a USB interface. The Sewer Camera Set also includes a centering bracket-skid enabling the camera head to always located in the center of the pipe. Push rod lengths vary from 30 meters (98 ft) (standard) to 80 meters (262.5ft). ANACONDA sewer camera runs on a state-of-the-art battery packs that offer up to 6 hours of continuous operation. In case you need to recharge the battery, an additional power supply is provided.

The ANACONDA sewer camera is one of the most sophisticated, affordable Pan-and-Tilt pipe inspection systems on the market today. It is a variation of our Anaconda Sewer Pipe Camera featuring a new bigger, and completely waterproof camera head (59 mm in diameter and 136.8 mm in length). The camera is well suited for inspecting of sewer, drains, vessels, pipe walls and tanks.

The new camera head pans 360⁰ and tilts 180⁰ to provide a thorough, well-rounded view of the inspection area. It is interchangeable with a 53mm Anaconda camera head, which eliminates the need to purchase the whole unit and provides you with greater flexibility as you can simply replace camera heads depending on your inspection requirements. The camera focus can be adjusted manually. The camera sensor is protected by a durable cap made of specially designed clear plastic. In the event of damage the cap can be replaced within seconds to avoid image impairment (the set includes 2 plastic caps). The camera head is made of aluminum and is IP68 waterproof. The white LED lights provide intense homogenous illumination.

The control unit mounted on a reel is equipped with a 5.7” color TFT wide screen monitor that allows you to easily inspect pipelines, sewers, mainlines, water systems and different vessels from street level. All the details of an inspection can be viewed on site, saved as video (MPEG4/AVI) and image (MPEG) directly to an SD memory card or transferred to another viewing device via a USB interface.

The Sewer Camera Set also includes a centering bracket-skid enabling the camera head to always located in the center of the pipe.

Push rod lengths vary from 30 meters (98 ft) (standard) to 80 meters (262.5ft).

ANACONDA sewer camera runs on a state-of-the-art battery packs that offer up to 6 hours of continuous operation. In case you need to recharge the battery, an additional power supply is provided.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number DVBS
Product Name 2.3" Pan-and-Tilt Sewer Camera ANACONDA
Flexibility Flexible
Viewing Angle Direct
Features Video
Diameter 58.42 mm (2.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 5.5 mm (0.2165 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Microborescope - FS 066 x 24 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video (optional feature); Camera Mount (optional feature)
View Details