Fiberscope.net by MEDIT QUASAR-2, 2-way Articulating Video Borescope QVBS-2W

Description
The Quasar 2-way articulating videoscope is designed for industrial environments, with a stainless steel braided jacket on the insertion probe and 2-way tip articulation easily controlled through a dial on the monitor. The stainless steel insertion probes are available in two sizes of 4.3mm (0.17”), or 6mm (0.24”) and are water and oil proof, making this scope suitable for most of day-to-day industrial applications. There is a high resolution CMOS Image Sensor located directly in the tip of the insertion probe, and high-output white LED lights to illuminate the inspection area. A clear 4.3” TFT LCD screen give inspectors the sharp, detailed images needed to ensure accurate inspections. An intuitive user interface makes it easy to save still images in JPEG format or record motion video in AVI format to the SD memory card. AV output of the live image to any TV monitor is also possible. A built-in high-performance and large-capacity lithium battery supports over 6 hours of continuous operation, while a neck strap, or support strap, frees your hands for better mobility. Every device comes with a leather cover that protects the camera body from grease and dust.
Description
The Quasar 2-way articulating videoscope is designed for industrial environments, with a stainless steel braided jacket on the insertion probe and 2-way tip articulation easily controlled through a dial on the monitor. The stainless steel insertion probes are available in two sizes of 4.3mm (0.17”), or 6mm (0.24”) and are water and oil proof, making this scope suitable for most of day-to-day industrial applications. There is a high resolution CMOS Image Sensor located directly in the tip of the insertion probe, and high-output white LED lights to illuminate the inspection area. A clear 4.3” TFT LCD screen give inspectors the sharp, detailed images needed to ensure accurate inspections. An intuitive user interface makes it easy to save still images in JPEG format or record motion video in AVI format to the SD memory card. AV output of the live image to any TV monitor is also possible. A built-in high-performance and large-capacity lithium battery supports over 6 hours of continuous operation, while a neck strap, or support strap, frees your hands for better mobility. Every device comes with a leather cover that protects the camera body from grease and dust.

Suppliers

Company
Product
Description
Supplier Links
QUASAR-2, 2-way Articulating Video Borescope - QVBS-2W - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
QUASAR-2, 2-way Articulating Video Borescope
QVBS-2W
QUASAR-2, 2-way Articulating Video Borescope QVBS-2W
The Quasar 2-way articulating videoscope is designed for industrial environments, with a stainless steel braided jacket on the insertion probe and 2-way tip articulation easily controlled through a dial on the monitor. The stainless steel insertion probes are available in two sizes of 4.3mm (0.17”), or 6mm (0.24”) and are water and oil proof, making this scope suitable for most of day-to-day industrial applications. There is a high resolution CMOS Image Sensor located directly in the tip of the insertion probe, and high-output white LED lights to illuminate the inspection area. A clear 4.3” TFT LCD screen give inspectors the sharp, detailed images needed to ensure accurate inspections. An intuitive user interface makes it easy to save still images in JPEG format or record motion video in AVI format to the SD memory card. AV output of the live image to any TV monitor is also possible. A built-in high-performance and large-capacity lithium battery supports over 6 hours of continuous operation, while a neck strap, or support strap, frees your hands for better mobility. Every device comes with a leather cover that protects the camera body from grease and dust.

The Quasar 2-way articulating videoscope is designed for industrial environments, with a stainless steel braided jacket on the insertion probe and 2-way tip articulation easily controlled through a dial on the monitor.

The stainless steel insertion probes are available in two sizes of 4.3mm (0.17”), or 6mm (0.24”) and are water and oil proof, making this scope suitable for most of day-to-day industrial applications.

There is a high resolution CMOS Image Sensor located directly in the tip of the insertion probe, and high-output white LED lights to illuminate the inspection area. A clear 4.3” TFT LCD screen give inspectors the sharp, detailed images needed to ensure accurate inspections.

An intuitive user interface makes it easy to save still images in JPEG format or record motion video in AVI format to the SD memory card. AV output of the live image to any TV monitor is also possible.

A built-in high-performance and large-capacity lithium battery supports over 6 hours of continuous operation, while a neck strap, or support strap, frees your hands for better mobility.

Every device comes with a leather cover that protects the camera body from grease and dust.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number QVBS-2W
Product Name QUASAR-2, 2-way Articulating Video Borescope
Flexibility Flexible
Viewing Angle Direct
Features Video
Diameter 4.3 to 6 mm (0.1693 to 0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Video Pipe Inspection System - Gen-Eye SD® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video; Locatable / Transmitter
View Details
Hawkeye® Classic Slim - HS17-AF-KIT - Gradient Lens Corporation
Gradient Lens Corporation
Specs
Flexibility Rigid
Viewing Angle Direct; Side
Features Video; Camera Mount (optional feature)
View Details