The ColorEye chimney inspection camera is a professional device designed specifically for chimney and flue inspections, which can be either pushed up the chimney, or lowered down to provide a better view. The ColorEye camera features a bright, crisp color camera with built in super bright LED's. The camera is protected by a custom built stainless steel housing, and there are "O" rings that fit over the camera head to keep it off the walls of the chimney. This unit comes complete with an elbow joint and adapter to easily connect to chimney rods and brushes to help position and insert the camera. In addition to the outstanding image quality, the ColorEye features a built in 7 inch TFT LCD color monitor, variable, ultra bright white LED illumination, live recording directly to an SD memory card, full playback on the monitor or a computer/laptop. All of this is built into the carrying case, for easy transport and set up. Between the Camera head and the monitor is a 25 meter (82 foot), flexible cable on a drum. Through the adapter on the camera head, fast connecting rods or brushes can easily be attached to center the camera, assist with pushing the camera up the chimney, and to rotate the camera to view downwards in cases of extreme soot or debris. The ColorEye chimney inspection camera is designed and built in the UK, through 29 years of manufacturing experience in the CCTV industry and 9 years of experience in the chimney camera market. They are used specifically for these types of inspections, unlike many sewer, or push, cameras that are re-marketed for these purposes. They have been designed to be a robust and durable unit, featuring the latest innovative technology to make inspections effortless and thorough, and they come with a 2 year manufacturer's warranty.
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | DIVBS7 |
| Product Name | Chimney Inspection Camera ColorEye PRO |
| Flexibility | Flexible |