Fiberscope.net by MEDIT Datasheets for Fiberscopes

Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths.
Fiberscopes: Learn more

Product Name Notes
Medit’s robust flexible fiber scopes offer high resolution leached glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth...
Medit’s robust flexible fiberscopes offer high resolution leeched glass optics, coupled with stainless steel braided insertion probes, which are tough and flexible, yet ergonomic for long inspections. The smooth 4-way...
MEDIT’s Super Thin Flexible Micro Borescopes are highly demanded devices used to inspect extremely small areas and machined parts. Diameters as small as 1.0mm (0.04”) Thanks to the refined optics...
MEDIT’s Super Thin Micro Flexible Fiberscopes are highly demanded devices used to inspect extremely small areas and machined parts. Thanks to the German optics and fused pixels in the image...
Medit’s Ultra Thin Fiberscopes represent our Premium line of Micro Fiberscopes. They are the best choice for extremely small inspection areas, with diameters as small as 0.5mm (0.02”). All of...
Portable Flexible Fiberscope 4.8mm(0.19"), and 8.5mm(0.33") diameter - 460mm (18 inch) or 920mm (36 inches) working length. Medit's Portable Flexible Fiberscopes feature one-handed operation allowing your other hand to do...