Fiberscope.net by MEDIT 1" Handheld Plumbing Camera iSNAKE ISVBS

Description
The iSnake portable plumbing camera is a universal tool that can be widely used for remote visual inspection to save you time, money and inconvenience. Whether you inspect laterals, drains, air or chimney ducts, the iSnake camera will deliver. It is easy to operate and one person can easily use all of the features and functions. This unit was specially designed to meet contractor's demands for a portable, easy-to-use and economical camera for plumbing to inspect pipelines and ducts. Set up takes seconds, and the iSnake can be used in even the tightest spaces to provide you with the ability to inspect in real time and capture images or video to document your inspections. Thanks to a new CCD camera chip which features 1,300,000 pixel resolution, and faster processing, you get a crisp and detailed image on the integrated 3.5" color monitor. The camera and push rod are completely water/oil proof (IP68). The camera is placed on semi-flexible specially coiled 105mm neck to overcome difficult and curved areas inside pipelines, and if you damage the camera, it is removable so you don't need to replace the entire unit, since the camera head detaches. The iSnake plumber camera features easy to use, large ergonomic controls, and an intuitive operation. Its highly portable design has an anti-shock construction, so it can travel with you anywhere. Files are captured to an SD memory card (included), and captured images and video can be downloaded directly to a computer or laptop via a USB cable. A video output jack can transfer the live image to a larger TV monitor, to discuss repairs, and troubleshooting on the spot with customers. The iSnake operates on a Li-Ion rechargeable battery which is good for 2-3 hours for inspection, and requires only 2hrs to fully recharge.
Description
The iSnake portable plumbing camera is a universal tool that can be widely used for remote visual inspection to save you time, money and inconvenience. Whether you inspect laterals, drains, air or chimney ducts, the iSnake camera will deliver. It is easy to operate and one person can easily use all of the features and functions. This unit was specially designed to meet contractor's demands for a portable, easy-to-use and economical camera for plumbing to inspect pipelines and ducts. Set up takes seconds, and the iSnake can be used in even the tightest spaces to provide you with the ability to inspect in real time and capture images or video to document your inspections. Thanks to a new CCD camera chip which features 1,300,000 pixel resolution, and faster processing, you get a crisp and detailed image on the integrated 3.5" color monitor. The camera and push rod are completely water/oil proof (IP68). The camera is placed on semi-flexible specially coiled 105mm neck to overcome difficult and curved areas inside pipelines, and if you damage the camera, it is removable so you don't need to replace the entire unit, since the camera head detaches. The iSnake plumber camera features easy to use, large ergonomic controls, and an intuitive operation. Its highly portable design has an anti-shock construction, so it can travel with you anywhere. Files are captured to an SD memory card (included), and captured images and video can be downloaded directly to a computer or laptop via a USB cable. A video output jack can transfer the live image to a larger TV monitor, to discuss repairs, and troubleshooting on the spot with customers. The iSnake operates on a Li-Ion rechargeable battery which is good for 2-3 hours for inspection, and requires only 2hrs to fully recharge.

Suppliers

Company
Product
Description
Supplier Links
1
Winnipeg, Manitoba, Canada
1" Handheld Plumbing Camera iSNAKE
ISVBS
1" Handheld Plumbing Camera iSNAKE ISVBS
The iSnake portable plumbing camera is a universal tool that can be widely used for remote visual inspection to save you time, money and inconvenience. Whether you inspect laterals, drains, air or chimney ducts, the iSnake camera will deliver. It is easy to operate and one person can easily use all of the features and functions. This unit was specially designed to meet contractor's demands for a portable, easy-to-use and economical camera for plumbing to inspect pipelines and ducts. Set up takes seconds, and the iSnake can be used in even the tightest spaces to provide you with the ability to inspect in real time and capture images or video to document your inspections. Thanks to a new CCD camera chip which features 1,300,000 pixel resolution, and faster processing, you get a crisp and detailed image on the integrated 3.5" color monitor. The camera and push rod are completely water/oil proof (IP68). The camera is placed on semi-flexible specially coiled 105mm neck to overcome difficult and curved areas inside pipelines, and if you damage the camera, it is removable so you don't need to replace the entire unit, since the camera head detaches. The iSnake plumber camera features easy to use, large ergonomic controls, and an intuitive operation. Its highly portable design has an anti-shock construction, so it can travel with you anywhere. Files are captured to an SD memory card (included), and captured images and video can be downloaded directly to a computer or laptop via a USB cable. A video output jack can transfer the live image to a larger TV monitor, to discuss repairs, and troubleshooting on the spot with customers. The iSnake operates on a Li-Ion rechargeable battery which is good for 2-3 hours for inspection, and requires only 2hrs to fully recharge.

The iSnake portable plumbing camera is a universal tool that can be widely used for remote visual inspection to save you time, money and inconvenience. Whether you inspect laterals, drains, air or chimney ducts, the iSnake camera will deliver. It is easy to operate and one person can easily use all of the features and functions.
This unit was specially designed to meet contractor's demands for a portable, easy-to-use and economical camera for plumbing to inspect pipelines and ducts. Set up takes seconds, and the iSnake can be used in even the tightest spaces to provide you with the ability to inspect in real time and capture images or video to document your inspections.
Thanks to a new CCD camera chip which features 1,300,000 pixel resolution, and faster processing, you get a crisp and detailed image on the integrated 3.5" color monitor. The camera and push rod are completely water/oil proof (IP68). The camera is placed on semi-flexible specially coiled 105mm neck to overcome difficult and curved areas inside pipelines, and if you damage the camera, it is removable so you don't need to replace the entire unit, since the camera head detaches.
The iSnake plumber camera features easy to use, large ergonomic controls, and an intuitive operation. Its highly portable design has an anti-shock construction, so it can travel with you anywhere.
Files are captured to an SD memory card (included), and captured images and video can be downloaded directly to a computer or laptop via a USB cable. A video output jack can transfer the live image to a larger TV monitor, to discuss repairs, and troubleshooting on the spot with customers.
The iSnake operates on a Li-Ion rechargeable battery which is good for 2-3 hours for inspection, and requires only 2hrs to fully recharge.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number ISVBS
Product Name 1" Handheld Plumbing Camera iSNAKE
Flexibility Flexible
Viewing Angle Direct
Features Video
Diameter 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 61 mm (2.4 inch)
View Details
Sewer Inspection Camera - Gen-Eye X-POD Plus® - General Pipe Cleaners
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details