Fiberscope.net by MEDIT Rigid Videoscope KINGFISHER CE

Description
The Kingfisher rigid video borescopes will fit perfectly for any direct inspections including gun barrels, small diameter pipes, castings etc. These units can be constructed using any of our rigid borescopes including 2.7mm, 3.mm, 4mm, or 6mm diameters, and lengths from 50mm to 430mm. All of these scopes feature glass rod lenses, a complimentary LED light handle for illumination, and an optional angle of view of 0, 30, 70, 90, or in some sizes 110 degrees. The ¼” video camera chip, provides a clear, colorful, image of the inspection area, which will be displayed on the portable Orion monitor. This monitor will allow you to capture images and video from your inspections saved directly to an SD memory card, or can be downloaded directly to a computer or laptop via a USB Cable. A video output jack transfers the image to a larger TV monitor allowing you to discuss repairs, and troubleshooting directly with customers. A rechargeable LI-polymer battery provides up to 4 hours of continuous video capture on a full charge, and requires only 2 hours to recharge.
Description
The Kingfisher rigid video borescopes will fit perfectly for any direct inspections including gun barrels, small diameter pipes, castings etc. These units can be constructed using any of our rigid borescopes including 2.7mm, 3.mm, 4mm, or 6mm diameters, and lengths from 50mm to 430mm. All of these scopes feature glass rod lenses, a complimentary LED light handle for illumination, and an optional angle of view of 0, 30, 70, 90, or in some sizes 110 degrees. The ¼” video camera chip, provides a clear, colorful, image of the inspection area, which will be displayed on the portable Orion monitor. This monitor will allow you to capture images and video from your inspections saved directly to an SD memory card, or can be downloaded directly to a computer or laptop via a USB Cable. A video output jack transfers the image to a larger TV monitor allowing you to discuss repairs, and troubleshooting directly with customers. A rechargeable LI-polymer battery provides up to 4 hours of continuous video capture on a full charge, and requires only 2 hours to recharge.

Suppliers

Company
Product
Description
Supplier Links
Rigid Videoscope KINGFISHER - CE - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Rigid Videoscope KINGFISHER
CE
Rigid Videoscope KINGFISHER CE
The Kingfisher rigid video borescopes will fit perfectly for any direct inspections including gun barrels, small diameter pipes, castings etc. These units can be constructed using any of our rigid borescopes including 2.7mm, 3.mm, 4mm, or 6mm diameters, and lengths from 50mm to 430mm. All of these scopes feature glass rod lenses, a complimentary LED light handle for illumination, and an optional angle of view of 0, 30, 70, 90, or in some sizes 110 degrees. The ¼” video camera chip, provides a clear, colorful, image of the inspection area, which will be displayed on the portable Orion monitor. This monitor will allow you to capture images and video from your inspections saved directly to an SD memory card, or can be downloaded directly to a computer or laptop via a USB Cable. A video output jack transfers the image to a larger TV monitor allowing you to discuss repairs, and troubleshooting directly with customers. A rechargeable LI-polymer battery provides up to 4 hours of continuous video capture on a full charge, and requires only 2 hours to recharge.

The Kingfisher rigid video borescopes will fit perfectly for any direct inspections including gun barrels, small diameter pipes, castings etc. These units can be constructed using any of our rigid borescopes including 2.7mm, 3.mm, 4mm, or 6mm diameters, and lengths from 50mm to 430mm. All of these scopes feature glass rod lenses, a complimentary LED light handle for illumination, and an optional angle of view of 0, 30, 70, 90, or in some sizes 110 degrees.

The ¼” video camera chip, provides a clear, colorful, image of the inspection area, which will be displayed on the portable Orion monitor. This monitor will allow you to capture images and video from your inspections saved directly to an SD memory card, or can be downloaded directly to a computer or laptop via a USB Cable. A video output jack transfers the image to a larger TV monitor allowing you to discuss repairs, and troubleshooting directly with customers. A rechargeable LI-polymer battery provides up to 4 hours of continuous video capture on a full charge, and requires only 2 hours to recharge.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number CE
Product Name Rigid Videoscope KINGFISHER
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rigid Borescope - R080-124-045-50 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique
Features Video (optional feature); Camera Mount
View Details
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Industrial Borescope - PCE-PIC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Features Video
Diameter 23 mm (0.9055 inch)
View Details
Microborescope - FS 066 x 24 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video (optional feature); Camera Mount (optional feature)
View Details