Fiberscope.net by MEDIT Snake Scope VOYAGER SCVBS

Description
The most affordable and versatile video borescope / snakescope for basic visual inspections. The 5.5mm (0.22”) or 9.5mm (0.37”) diameter probes feature a flex and stay, semi-obedient design, which will hold a bend or curve until it is physically bent back. The interchangeable probes of the inspection camera are available in three lengths to access a variety of inspection areas. Each probe features a CMOS Video Camera chip in the tip, which produces a live image displayed on the portable 3.5” LCD Monitor. JPEG images, and AVI videos are captured in 720 x 480 pixels and video is recorded at 30 frames per second, with a defined focal range of 20mm (0.8”) to 280mm (11”). The portable monitor has an ergonomic design, with an adjustable screen which stands up or lays flat against the handle. The handle, which strands straight out, can also be positioned down 90 degrees, to complete inspections at different angles. Additional features are an SD memory card for file capture, a USB port to transfer captured files to a computer or laptop, video output to export the live image to an larger TV. Also included is a microphone to record audio from inspection. Power is supplied by 4 AA batteries, which last up to 3 hours for portable use.
Description
The most affordable and versatile video borescope / snakescope for basic visual inspections. The 5.5mm (0.22”) or 9.5mm (0.37”) diameter probes feature a flex and stay, semi-obedient design, which will hold a bend or curve until it is physically bent back. The interchangeable probes of the inspection camera are available in three lengths to access a variety of inspection areas. Each probe features a CMOS Video Camera chip in the tip, which produces a live image displayed on the portable 3.5” LCD Monitor. JPEG images, and AVI videos are captured in 720 x 480 pixels and video is recorded at 30 frames per second, with a defined focal range of 20mm (0.8”) to 280mm (11”). The portable monitor has an ergonomic design, with an adjustable screen which stands up or lays flat against the handle. The handle, which strands straight out, can also be positioned down 90 degrees, to complete inspections at different angles. Additional features are an SD memory card for file capture, a USB port to transfer captured files to a computer or laptop, video output to export the live image to an larger TV. Also included is a microphone to record audio from inspection. Power is supplied by 4 AA batteries, which last up to 3 hours for portable use.

Suppliers

Company
Product
Description
Supplier Links
Snake Scope VOYAGER - SCVBS - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Snake Scope VOYAGER
SCVBS
Snake Scope VOYAGER SCVBS
The most affordable and versatile video borescope / snakescope for basic visual inspections. The 5.5mm (0.22”) or 9.5mm (0.37”) diameter probes feature a flex and stay, semi-obedient design, which will hold a bend or curve until it is physically bent back. The interchangeable probes of the inspection camera are available in three lengths to access a variety of inspection areas. Each probe features a CMOS Video Camera chip in the tip, which produces a live image displayed on the portable 3.5” LCD Monitor. JPEG images, and AVI videos are captured in 720 x 480 pixels and video is recorded at 30 frames per second, with a defined focal range of 20mm (0.8”) to 280mm (11”). The portable monitor has an ergonomic design, with an adjustable screen which stands up or lays flat against the handle. The handle, which strands straight out, can also be positioned down 90 degrees, to complete inspections at different angles. Additional features are an SD memory card for file capture, a USB port to transfer captured files to a computer or laptop, video output to export the live image to an larger TV. Also included is a microphone to record audio from inspection. Power is supplied by 4 AA batteries, which last up to 3 hours for portable use.
  • The most affordable and versatile video borescope / snakescope for basic visual inspections.
  • The 5.5mm (0.22”) or 9.5mm (0.37”) diameter probes feature a flex and stay, semi-obedient design, which will hold a bend or curve until it is physically bent back.
  • The interchangeable probes of the inspection camera are available in three lengths to access a variety of inspection areas.
  • Each probe features a CMOS Video Camera chip in the tip, which produces a live image displayed on the portable 3.5” LCD Monitor. JPEG images, and AVI videos are captured in 720 x 480 pixels and video is recorded at 30 frames per second, with a defined focal range of 20mm (0.8”) to 280mm (11”).
  • The portable monitor has an ergonomic design, with an adjustable screen which stands up or lays flat against the handle. The handle, which strands straight out, can also be positioned down 90 degrees, to complete inspections at different angles.
  • Additional features are an SD memory card for file capture, a USB port to transfer captured files to a computer or laptop, video output to export the live image to an larger TV. Also included is a microphone to record audio from inspection. Power is supplied by 4 AA batteries, which last up to 3 hours for portable use.
Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number SCVBS
Product Name Snake Scope VOYAGER
Flexibility Flexible
Viewing Angle Direct
Features Video
Diameter 5.5 to 9.5 mm (0.2165 to 0.3740 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.9 mm (0.1535 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Zoom Swing Prism Borescope - R080-024-045SW115-50ZM25 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Oblique; Side; Retro
Features Video (optional feature)
View Details
Microborescope - FSR 078 x 12 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Flexibility Flexible (optional feature); Rigid
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature); Camera Mount (optional feature)
View Details