AVX Corporation Thermistor ICs NB21J50103JBB

Description
NTC SMD Thermistor, NB21J, 10K, 5%
Request a Quote Datasheet
Description
NTC SMD Thermistor, NB21J, 10K, 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 6976758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6976758
Thermistor ICs 6976758
NTC SMD Thermistor, NB21J, 10K, 5%

NTC SMD Thermistor, NB21J, 10K, 5%

Supplier's Site
Thermistor ICs - 6976758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6976758P
Thermistor ICs 6976758P
NTC SMD Thermistor, NB21J, 10K, 5%

NTC SMD Thermistor, NB21J, 10K, 5%

Supplier's Site
Thermistor ICs - 1676853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1676853
Thermistor ICs 1676853
NTC SMD Thermistor, NB21J, 10K, 5%

NTC SMD Thermistor, NB21J, 10K, 5%

Supplier's Site
NTC Thermistors - 478-NB21J50103JBBCT-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB21J50103JBBCT-ND
NTC Thermistors 478-NB21J50103JBBCT-ND
NTC SMD SN TERMINATION

NTC SMD SN TERMINATION

Buy Now Datasheet
NTC Thermistors - 478-NB21J50103JBBTR-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-NB21J50103JBBTR-ND
NTC Thermistors 478-NB21J50103JBBTR-ND
NTC SMD SN TERMINATION

NTC SMD SN TERMINATION

Buy Now Datasheet
NTC Thermistors - 478-NB21J50103JBBDKR-ND - DigiKey
Thief River Falls, MN, United States
NTC SMD SN TERMINATION

NTC SMD SN TERMINATION

Buy Now Datasheet
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx - 33P7713 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx
33P7713
Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx 33P7713
THERMISTOR, NTC, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

THERMISTOR, NTC, 10K, 0603; Zero Power Resistance at 25°C:10kohm; Product Range:NB21 Series; Thermistor Mounting:SMD; Beta Value (K):3480K; Thermistor Case Style:0603 [1608 Metric]; Thermistor Terminals:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 6976758 6976758P 478-NB21J50103JBBCT-ND 33P7713
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Thermistor, Ntc, 10K, 0603; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 4 sec, in air 4 sec, in air
Length 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details