NTC SMD Thermistor, NB12K, 10K, 10%
NTC SMD Thermistor, NB12K, 10K, 10%
NTC SMD Thermistor, NB12K, 10K, 10%
NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
NTC Thermistor 10k 0805 (2012 Metric)
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
THERMISTOR, NTC, 10KOHM, 10%, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 6974610 | 6974610P | 478-NB12K00103KBBCT-ND | 53J7080 |
| Product Name | Thermistor ICs | Thermistor ICs | NTC Thermistors | Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Accuracy | 3 ±% Full Scale | |||
| Thermal Time Constant | 5 sec, in air | 5 sec, in air | ||
| Length | 0.0492 inch (1.25 mm) |