AVX Corporation Leadless Disc Thermistors

Description
NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of resistance values customizable based on material properties and customer requirements. These parts are ideal for various general purpose and automotive (AEC-Q200) applications. Available in custom disc sizes and multiple temperature stability options.
Datasheet
Description
NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of resistance values customizable based on material properties and customer requirements. These parts are ideal for various general purpose and automotive (AEC-Q200) applications. Available in custom disc sizes and multiple temperature stability options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leadless Disc Thermistors -  - AVX Corporation
Fountain Inn, SC, USA
Leadless Disc Thermistors
Leadless Disc Thermistors
NTC Leadless Disc Features & Benefits Fully metalized leadless disc Multiple temperature stability options Customized solutions Typical Applications Automotive Consumer Industrial AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of resistance values customizable based on material properties and customer requirements. These parts are ideal for various general purpose and automotive (AEC-Q200) applications. Available in custom disc sizes and multiple temperature stability options.

NTC Leadless Disc

Features & Benefits

  • Fully metalized leadless disc
  • Multiple temperature stability options
  • Customized solutions

Typical Applications

  • Automotive
  • Consumer
  • Industrial

AVX leadless disc thermistors offer excellent thermal and electrical stability with wide range of resistance values customizable based on material properties and customer requirements. These parts are ideal for various general purpose and automotive (AEC-Q200) applications. Available in custom disc sizes and multiple temperature stability options.

Supplier's Site Datasheet

Technical Specifications

  AVX Corporation
Product Category Thermistors
Product Name Leadless Disc Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2120358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details