AVX Corporation Thermistor ICs NB12K00103JBB

Description
KYOCERA AVX NB12K00103JBB Thermistor
Request a Quote Datasheet
Description
KYOCERA AVX NB12K00103JBB Thermistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 6974601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6974601
Thermistor ICs 6974601
KYOCERA AVX NB12K00103JBB Thermistor

KYOCERA AVX NB12K00103JBB Thermistor

Supplier's Site
Thermistor ICs - 6974601P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
6974601P
Thermistor ICs 6974601P
NTC SMD Thermistor, NB12K, 10K, 5%

NTC SMD Thermistor, NB12K, 10K, 5%

Supplier's Site
Thermistor ICs - 1676843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
1676843
Thermistor ICs 1676843
NTC SMD Thermistor, NB12K, 10K, 5%

NTC SMD Thermistor, NB12K, 10K, 5%

Supplier's Site
NTC Thermistors - 478-10978-2-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-10978-2-ND
NTC Thermistors 478-10978-2-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 478-10978-1-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-10978-1-ND
NTC Thermistors 478-10978-1-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
NTC Thermistors - 478-10978-6-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
478-10978-6-ND
NTC Thermistors 478-10978-6-ND
NTC Thermistor 10k 0805 (2012 Metric)

NTC Thermistor 10k 0805 (2012 Metric)

Buy Now Datasheet
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx - 53J7079 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx
53J7079
Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx 53J7079
NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

NTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Kyocera Avx - 33P7666 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Kyocera Avx
33P7666
Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Kyocera Avx 33P7666
THERMISTOR, NTC, 10KOHM, 5%, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 5%, 0805; Zero Power Resistance at 25°C:10kohm; Product Range:NB12 Series; Thermistor Mounting:SMD; Beta Value (K):3630K; Thermistor Case Style:0805 [2012 Metric]; Thermistor Terminals:SMD; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 6974601 6974601P 478-10978-2-ND 53J7079 33P7666
Product Name Thermistor ICs Thermistor ICs NTC Thermistors Ntc Thermistor, Full Reel; Zero Power Resistance At 25°C Kyocera Avx Thermistor, Ntc, 10Kohm, 5%, 0805; Zero Power Resistance At 25°C Kyocera Avx
Package / Electrode Type Chip/Surface Chip/Surface Chip/Surface Chip/Surface
Accuracy 3 ±% Full Scale
Thermal Time Constant 5 sec, in air 5 sec, in air
Length 0.0492 inch (1.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624335-1 - TE Connectivity
Specs
Resistance (@25°C) 1500 ohms
View Details
Thermistor ICs - 1857658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details