AVX Corporation Disc Thermistors

Description
NTC Disc Features & Benefits Various coating and lead material options Multiple temperature stability options Customized solutions Typical Applications Commodity Product: 2 families ND or NE : general purpose NV : professional Alarm and temperature measurement application Temperature regulation application Level detection application Compensation application AVX leaded disc thermistors offer ideal solution for temperature measurement or thermal compensation. AVX leaded disc thermistors’ excellent thermal and electrical stability, excellent resistance to mechanical and thermal shock with wide range of resistance values makes these products ideal for various general purpose, automotive (AEC-Q200) or custom high reliability applications such as temperature measurement or thermal compensation. Available in 3/6/9mm disc sizes with resistance values from 68ω to 1Mω. Operating temperature range is -55°C to +150°C. Parts are available with various wire configurations.
Datasheet
Description
NTC Disc Features & Benefits Various coating and lead material options Multiple temperature stability options Customized solutions Typical Applications Commodity Product: 2 families ND or NE : general purpose NV : professional Alarm and temperature measurement application Temperature regulation application Level detection application Compensation application AVX leaded disc thermistors offer ideal solution for temperature measurement or thermal compensation. AVX leaded disc thermistors’ excellent thermal and electrical stability, excellent resistance to mechanical and thermal shock with wide range of resistance values makes these products ideal for various general purpose, automotive (AEC-Q200) or custom high reliability applications such as temperature measurement or thermal compensation. Available in 3/6/9mm disc sizes with resistance values from 68ω to 1Mω. Operating temperature range is -55°C to +150°C. Parts are available with various wire configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Thermistors -  - AVX Corporation
Fountain Inn, SC, USA
Disc Thermistors
Disc Thermistors
NTC Disc Features & Benefits Various coating and lead material options Multiple temperature stability options Customized solutions Typical Applications Commodity Product: 2 families ND or NE : general purpose NV : professional Alarm and temperature measurement application Temperature regulation application Level detection application Compensation application AVX leaded disc thermistors offer ideal solution for temperature measurement or thermal compensation. AVX leaded disc thermistors’ excellent thermal and electrical stability, excellent resistance to mechanical and thermal shock with wide range of resistance values makes these products ideal for various general purpose, automotive (AEC-Q200) or custom high reliability applications such as temperature measurement or thermal compensation. Available in 3/6/9mm disc sizes with resistance values from 68ω to 1Mω. Operating temperature range is -55°C to +150°C. Parts are available with various wire configurations.

NTC Disc

Features & Benefits

  • Various coating and lead material options
  • Multiple temperature stability options
  • Customized solutions

Typical Applications

  • Commodity Product: 2 families
    ND or NE : general purpose
    NV : professional
  • Alarm and temperature measurement application
  • Temperature regulation application
  • Level detection application
  • Compensation application

AVX leaded disc thermistors offer ideal solution for temperature measurement or thermal compensation. AVX leaded disc thermistors’ excellent thermal and electrical stability, excellent resistance to mechanical and thermal shock with wide range of resistance values makes these products ideal for various general purpose, automotive (AEC-Q200) or custom high reliability applications such as temperature measurement or thermal compensation. Available in 3/6/9mm disc sizes with resistance values from 68Ω to 1MΩ. Operating temperature range is -55°C to +150°C. Parts are available with various wire configurations.

Supplier's Site Datasheet

Technical Specifications

  AVX Corporation
Product Category Thermistors
Product Name Disc Thermistors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Thermistor ICs - 1911816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details