NTC Thermistor 47k 1206 (3216 Metric)
NTC Thermistor 47k 1206 (3216 Metric)
NTC Thermistor 47k 1206 (3216 Metric)
NTC SMD Thermistor, NB20M, 47K, 10%
NTC SMD Thermistor, NB20M, 47K, 10%
NTC SMD Thermistor, NB20M, 47K, 10%
THERMISTOR, NTC, 47KOHM, 10%, 1206; Zero Power Resistance at 25°C:47kohm; Product Range:NB20 Series; Thermistor Mounting:SMD; Beta Value (K):3950K; Thermistor Case Style:1206 [3216 Metric]; Thermistor Terminals:-; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thermistors | Thermistors | Thermistors | Thermistors |
| Product Number | 478-NB20M00473KBACT-ND | 6974695 | 6974695P | 33P7696 |
| Product Name | NTC Thermistors | Thermistor ICs | Thermistor ICs | Thermistor, Ntc, 47Kohm, 10%, 1206; Zero Power Resistance At 25°C Kyocera Avx |
| Package / Electrode Type | Chip/Surface | Chip/Surface | Chip/Surface | |
| Temperature Range | -55 to 150 C (-67 to 302 F) | |||
| Resistance (@25°C) | 47000 ohms | 47000 ohms | ||
| Accuracy | 3 ±% Full Scale |