AVX Corporation THERMISTOR NTC 3KOHM 3960K DISC NJ28MA0302F

Description
THERMISTOR NTC 3KOHM 3960K DISC
Datasheet
Description
THERMISTOR NTC 3KOHM 3960K DISC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR NTC 3KOHM 3960K DISC - 66-NJ28MA0302F - Utmel Electronic Limited
Hong Kong, China
THERMISTOR NTC 3KOHM 3960K DISC
66-NJ28MA0302F
THERMISTOR NTC 3KOHM 3960K DISC 66-NJ28MA0302F
THERMISTOR NTC 3KOHM 3960K DISC

THERMISTOR NTC 3KOHM 3960K DISC

Supplier's Site
Thermistor, Ntc, 3Kohm, 1%, Radial; Zero Power Resistance At 25°C Kyocera Avx - 33P7765 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3Kohm, 1%, Radial; Zero Power Resistance At 25°C Kyocera Avx
33P7765
Thermistor, Ntc, 3Kohm, 1%, Radial; Zero Power Resistance At 25°C Kyocera Avx 33P7765
THERMISTOR, NTC, 3KOHM, 1%, RADIAL; Zero Power Resistance at 25°C:3kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 3KOHM, 1%, RADIAL; Zero Power Resistance at 25°C:3kohm; Product Range:NJ28 Series; Thermistor Mounting:Through Hole; Beta Value (K):3960K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 66-NJ28MA0302F 33P7765
Product Name THERMISTOR NTC 3KOHM 3960K DISC Thermistor, Ntc, 3Kohm, 1%, Radial; Zero Power Resistance At 25°C Kyocera Avx
Temperature Range -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-701035-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 100 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
Thermistor ICs - 1857799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details