Graphene Laboratories, Inc. Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION: G6E-FRP™ is a flexible version of our G6E-P™ general purpose epoxy. G6E-FRP™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or... | |
| DESCRIPTION: G6E-FXNS™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS™ is developed based on... | |
| DESCRIPTION: G6E-FXSG™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG™ is well suited for bonding of... | |
| DESCRIPTION: G6E-HTC™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC™ epoxy’s properties result from being formulated... | |
| DESCRIPTION: G6E-HTNS™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS™ is developed... | |
| DESCRIPTION: G6E-HTSG™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG™ | |
| DESCRIPTION: G6E-NS10™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10™ has been developed based on advanced... | |
| DESCRIPTION: G6E-P™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials . G6E-P™ is formulated with proprietary nanomaterials and fillers. G6E-P™ epoxy... | |
| DESCRIPTION: G6E-RTC™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC™ epoxy is formulated with proprietary nanomaterials and fillers to... | |
| DESCRIPTION: G6E-RTSG™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection... | |
| DESCRIPTION: G6E-SG™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG™ is formulated with proprietary nanomaterials and... | |
| DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11™ has been... | |
| G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a... | |
| Our G6E-TSAL™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials . It is designed to provide efficient heat transfer... | |
| Our G6E-TSHV™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials . It is designed to provide efficient heat transfer... |