DESCRIPTION:
G6E-RTC™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. Room temperature curing eliminates the use of a heating oven during curing to allow easier and safer connection of conductive components or materials. G6E-RTC™ epoxy is an ideal choice for applications involving heat sensitive substrates.
G6E-RTC™ epoxy is low cost (compared with silver), non-metallic and has good electrical conductivity. G6E-RTC™ epoxy is ideal for applications involving manufacture or repair of conductive and temperature sensitive components. Uses for G6E-RTC™ epoxy include printed circuit board, EMI/ RFI shielding assembly and repair, etc.
FEATURES:
· Room Temperature Curable
· Carbon Filled (Non-Metallic / Non-Magnetic)
· Low-Cost (as an alternative to silver-based epoxies)
· Low Density
· Very Good Electrical Conductivity
· Corrosion Resistant
TYPICAL APPLICATIONS:
· Photovoltaic (Solar) Cells
· Casting, Coating & Encapsulation
· Temperature Sensitive Electronics
· Medical Devices / Sensors
· EMI / RFI Shielding
· Cold Solder Replacement
SPECIFICATIONS:
TWO COMPONENT SYSTEM: Part A – smooth black paste
Part B – smooth black paste
MIX RATIO: 100 (Part A) to 20 (Part B) by weight.
POT LIFE: 15 min
CURING SCHEDULE: Best results are obtained when the product is cured at one of the following schedules:
4 hours @ 22°C / 72°F
30 minutes @ 60°C / 140°F
10 minutes @ 150°C / 302°F
DENSITY: Part A 1.0 – 1.1 g/cm3
Part B 1.0 – 1.1 g/cm3
MIXED VISCOSITY: 500 Pa·s @ 25°C / 77°F
320 Pa·s @ 50°C / 122°F
TACK-FREE TIME: 1 hour
GLASS TRANSITION TEMPERATURE (Tg): 74°C / 165°F (when cured at 60°C / 140°F)
HARDNESS, SHORE: > 65 D
VOLUME RESISTIVITY: ~15 Ω·cm
| Graphene Laboratories, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | G6E-RTC |
| Product Name | Room Temperature Curable Carbon-Filled Electrically Conductive Epoxy |
| Cure / Technology | Thermoset; Two Component |
| Type / Form | Grease, Paste |
| Chemical System | Epoxy |
| Composition | Filled |