DESCRIPTION:
Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at par with leading silver-based epoxies in terms of electrical properties. This improvement not only reduces the cost of the material but also makes G6E-NS11™ less prone to fracture, thus allowing for stronger adhesion to the target substrate. G6E-NS11™ epoxy is developed for general purpose applications requiring a bond or connection of electrically conductive components/materials
FEATURES:
· Silver-Carbon Filled (Non-Magnetic)
· Very Good Electrical Conductivity
· Resistant to Temperature Variations
· Impact / Shock Resistant
· Corrosion Resistant
TYPICAL APPLICATIONS:
· PCB Manufacture / Repair
· EMI / RFI Shielding
· Display Packaging / Bonding
· Electronics Manufacture / Repair
· Solder Replacement
SPECIFICATIONS:
TWO COMPONENT SYSTEM:
Part A – smooth thixotropic dark grey paste
Part B – smooth thixotropic silver paste
MIX RATIO: 100 (Part A) to 100 (Part B) by weight.
POT LIFE: 4 hours
CURING SCHEDULE: Best results are obtained when the product is cured at one of the following schedules:
60 hours @ 25°C / 77°F
3 hours @ 70°C / 158°F
1 hour @ 150°C / 302°F
DENSITY: Part A 2.15-2.30 g/cm3
Part B 2.30-2.40 g/cm3
MIXED VISCOSITY: 80 to 85 Pa·s @ 25°C / 77°F
GLASS TRANSITION
TEMPERATURE (Tg): 65°C / 149°F cured at 150°C / 302°F
HARDNESS, SHORE: >65 D
VOLUME RESISTIVITY: 0.0007 Ω·cm
| Graphene Laboratories, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | G6E-NS11 |
| Product Name | Conductive Silver-Carbon Epoxy |
| Cure / Technology | Thermoset; Two Component |
| Type / Form | Grease, Paste |
| Chemical System | Epoxy |
| Composition | Filled |