Our G6E-TSHV™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials
. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSHV™ Epoxy is formulated with a blend of proprietary nanomaterials, additives and fillers, ensuring high performance and adaptability to a wide range of conditions. Moreover, a defining feature of the G6E-TSHV™ Epoxy is its incorporation of a proprietary graphene additive. Loading the adhesive with graphene enhances its cracking resistance, making it more resilient and capable of withstanding thermal cycling, mechanical stresses, and temperature variations without developing cracks or compromising the integrity of the bond.
KEY FEATURES:
High Viscosity: Improved gap sealing, gap filling, reduced flow, reduced risk of sagging. High Thermal Conductivity (2.9 W/m·K): Our adhesive ensures efficient heat transfer from the heat-generating component to the heat sink or other thermal management components. It helps in dissipating heat quickly, preventing thermal issues like overheating and performance degradation. Great Mechanical Properties: A thermal conductive adhesive with excellent mechanical properties can withstand thermal expansions, mechanical stresses, and environmental conditions without compromising the bond's integrity. Room Temperature/Oven Curable: Room temperature curing is suitable for applications where heating may not be feasible or where components may be sensitive to high temperatures. Oven curing provides faster and more controlled curing conditions, allowing for efficient production processes. Strong Electrical Resistance: Strong electrical resistance is a crucial characteristic for thermal conductive adhesives, especially in electronic applications. It prevents electrical short circuits and maintains the electrical integrity of the assembly. Graphene Loaded: Graphene is a two-dimensional material known for its excellent mechanical and thermal properties.
TYPICAL APPLICATIONS:
Electronic Assembly, Thermal Interface Materials (TIMs), Solar panels, Aerospace and Aviation, Automotive Applications, LED Lighting and Medical Devices
Our G6E-TSHV™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and adhesive properties of a traditional adhesive. This product is unique in that it also requires strong electrical resistance, thereby broadening its range of possible applications. To achieve this, the G6E-TSHV™ Epoxy is formulated with a blend of proprietary nanomaterials, additives and fillers, ensuring high performance and adaptability to a wide range of conditions. Moreover, a defining feature of the G6E-TSHV™ Epoxy is its incorporation of a proprietary graphene additive. Loading the adhesive with graphene enhances its cracking resistance, making it more resilient and capable of withstanding thermal cycling, mechanical stresses, and temperature variations without developing cracks or compromising the integrity of the bond.
KEY FEATURES:
High Viscosity: Improved gap sealing, gap filling, reduced flow, reduced risk of sagging.
High Thermal Conductivity (2.9 W/m·K): Our adhesive ensures efficient heat transfer from the heat-generating component to the heat sink or other thermal management components. It helps in dissipating heat quickly, preventing thermal issues like overheating and performance degradation.
Great Mechanical Properties: A thermal conductive adhesive with excellent mechanical properties can withstand thermal expansions, mechanical stresses, and environmental conditions without compromising the bond's integrity.
Room Temperature/Oven Curable: Room temperature curing is suitable for applications where heating may not be feasible or where components may be sensitive to high temperatures. Oven curing provides faster and more controlled curing conditions, allowing for efficient production processes.
Strong Electrical Resistance: Strong electrical resistance is a crucial characteristic for thermal conductive adhesives, especially in electronic applications. It prevents electrical short circuits and maintains the electrical integrity of the assembly.
Graphene Loaded: Graphene is a two-dimensional material known for its excellent mechanical and thermal properties.
TYPICAL APPLICATIONS:
Electronic Assembly, Thermal Interface Materials (TIMs), Solar panels, Aerospace and Aviation, Automotive Applications, LED Lighting and Medical Devices