DESCRIPTION:
G6E-RTSG™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection of conductive components or materials. G6E-RTSG™ epoxy is also formulated with proprietary nanomaterials and fillers to provide low electrical resistivity. G6E-RTSG™ epoxy also incorporates a proprietary graphene additive to enhance the crack resistance of the epoxy adhesive.
G6E-RTSG™ epoxy has outstanding electrical conductivity and is ideal for applications involving manufacture or repair of conductive and temperature sensitive components. Uses for G6E-RTSG™ epoxy include cold solder replacement applications, printed circuit board, EMI / RFI shielding assembly/repair, etc.
FEATURES:
· Room Temperature Curable
· Excellent Electrical Conductivity
· Graphene Loaded (Improves Cracking Resistance)
· Wide Temperature Operation (Cracking Resistant)
TYPICAL APPLICATIONS:
· EMI / RFI Shielding
· PCB Manufacture / Repair
· Photovoltaic Cell Packaging
· Temperature Sensitive Electronics Bonding
· Household Electronics Repair
· Display Packaging / Bonding
SPECIFICATIONS:
TWO COMPONENT SYSTEM:
Part A – smooth thixotropic silver paste
Part B – smooth thixotropic silver paste
MIX RATIO: 100 (Part A) to 20 (Part B) by weight.
POT LIFE: 15 min
CURING SCHEDULE: Best results are obtained when the product is cured at one of the following schedules:
4 hours @ 25°C / 77°F
30 minutes @ 60°C / 140°F
10 minutes @ 150°C / 302°F
DENSITY: Part A 3.1 – 3.2 g/cm3
Part B 3.0 – 3.2 g/cm3
MIXED VISCOSITY: 440 Pa·s @ 25°C / 77°F
93 Pa·s @ 50°C / 122°F
TACK-FREE TIME: 1 hour
GLASS TRANSITION TEMPERATURE (Tg): 96°C / 205°F (when cured at 60°C / 140°F)
HARDNESS, SHORE: >85 D
VOLUME RESISTIVITY:
0.003 Ω·cm when cured at Room Temperature
0.0001 Ω·cm when cured at 150°C / 302°F
| Graphene Laboratories, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | G6E-RTSG |
| Product Name | Room Temperature Curable Silver-Graphene Electrically Conductive Epoxy |
| Cure / Technology | Thermoset; Two Component |
| Type / Form | Grease, Paste |
| Chemical System | Epoxy |
| Composition | Filled |