Graphene Laboratories, Inc. Datasheets for Thermoset Adhesives

Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more

Product Name Notes
DESCRIPTION: G6E-FRP™ is a flexible version of our G6E-P™ general purpose epoxy. G6E-FRP™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or...
DESCRIPTION: G6E-FXNS™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS™ is developed based on...
DESCRIPTION: G6E-FXSG™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG™ is well suited for bonding of...
DESCRIPTION: G6E-HTC™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC™ epoxy’s properties result from being formulated...
DESCRIPTION: G6E-HTNS™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS™ is developed...
DESCRIPTION: G6E-HTSG™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG™
DESCRIPTION: G6E-NS10™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10™ has been developed based on advanced...
DESCRIPTION: G6E-P™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials . G6E-P™ is formulated with proprietary nanomaterials and fillers. G6E-P™ epoxy...
DESCRIPTION: G6E-RTC™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC™ epoxy is formulated with proprietary nanomaterials and fillers to...
DESCRIPTION: G6E-RTSG™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection...
DESCRIPTION: G6E-SG™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG™ is formulated with proprietary nanomaterials and...
DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11™ has been...
G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a...