Keystone Electronics Corp. Datasheets for Electrodes and Electrode Materials

Electrodes and electrode materials are metals and other substances used as the makeup of electrical components. They are used to make contact with a nonmetallic part of a circuit, and are the materials in a system through which an electrical current is transferred.
Electrodes and Electrode Materials: Learn more

Product Name Notes
260
268
52
556
967
99
Part Number: 108-2 # of Cells: 1 Cell Size: Universal Finish/Plating: Tin-Nickel Material: Stainless Steel Mounting: THM Type: Contact
Part Number: 109-3 # of Cells: 1 Cell Size: Universal Finish/Plating: Nickel Plate Material: Spring Steel Mounting: THM Type: Contact
Part Number: 110 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Matching Negative contacts: or For Tape & Reel version, request Accomodates cell diameters from 12mm...
Part Number: 110TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 2,000 / 13" reel Type: Contact Matching Negative contact available, For Bulk version, request...
Part Number: 112 Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Bulk Type: Contact Ideal for enclosure cases with self contained battery compartments Easy battery access, removal and installation...
Part Number: 112TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 5,000 / 13" reel Type: Contact Ideal for enclosure cases with self contained battery...
Part Number: 120TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Contact Matching Negative contacts: or For Bulk version, request Accomodates...
Part Number: 122TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Contact Matching Negative contacts: For Bulk version, request Accomodates...
Part Number: 202 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Part Number: 204 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Part Number: 209 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 210 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,...
Part Number: 211-D Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet
Part Number: 211 Cell Size: 2/3A, AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Use medium eyelets to attach:
Part Number: 228 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 238 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Stainless Steel Mounting: Case Type: Contact
Part Number: 241 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Nickel Plate Material: Steel Mounting: THM Type: Contact
Part Number: 242 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 267 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Steel Mounting: Case Type: Contact See P/N: & P/N: for matching LH &
Part Number: 287 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching LH dual contact...
Part Number: 288 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 289 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR6, 15, 15A, 15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606,ME90, E340E, E401E, EP401,...
Part Number: 290 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 291 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,...
Part Number: 292 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,...
Part Number: 293 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,...
Part Number: 295 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Part Number: 296 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Case Type: Contact
Part Number: 297 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA...
Part Number: 2983 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Matte Tin Material: Brass Mounting: SMT Type: Contact
Part Number: 2990 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Contact
Part Number: 2991 # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Brass Mounting: SMT
Part Number: 2991TR # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Brass Mounting: SMT Type: Contact
Part Number: 2992TR # of Cells: 1 Cell Size: Coin Cell Finish/Plating: Tin-Nickel Material: Brass Mounting: SMT Packaging: Tape and Reel - 1,000 / 7" reel Type: Contact
Part Number: 299 # of Cells: 2 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact See P/N: for matching RH dual contact...
Part Number: 3036 # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT For Tape and reel packing...
Part Number: 3036TR # of Cells: 1 Battery Reference: 2032, ANSI 5004LC, Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel -...
Part Number: 5201 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 5202 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 5203 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Matching Positive Contact:
Part Number: 5204 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Part Number: 5208 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,...
Part Number: 5209 # of Cells: 1 Cell Size: A, AA, CR2, 9 Volt Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: Case Type: Contact Mating Dual Contact:
Part Number: 5211 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA...
Part Number: 5212 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA...
Part Number: 5213 # of Cells: 2 Cell Size: AAA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Part Number: 5214 # of Cells: 2 Cell Size: AAA Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Part Number: 5222 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 5223 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 5224 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 5225 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Matching Negative contact:
Part Number: 5226 # of Cells: 1 Cell Size: AAA, AAAA, N,12 Volt Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact
Part Number: 5228 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA...
Part Number: 5230 # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact
Part Number: 5230TR # of Cells: 1 Cell Size: AAA, AAAA, N, A23, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel...
Part Number: 5231TR # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 400 / 13"...
Part Number: 590 # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact Use for positive (Button) contact.
Part Number: 591 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact Use for positive (Button) contact
Part Number: 593 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9...
Part Number: 594 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9...
Part Number: 595 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 2/3A,...
Part Number: 596 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Contact Use for Negative (Spring) contact
Part Number: 628 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,...
Part Number: 629 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AAA,...
Part Number: 635 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9...
Part Number: 636 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9...