Keystone Electronics Corp. Compact Button Contact 5224

Description
Part Number: 5224 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact:
Request a Quote
Description
Part Number: 5224 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5224 is a positive button contact designed for use in molded battery compartments with self-contained battery compartments, featuring a solder tab for wire lead or PCB mounting. It is paired with a negative spring contact to accommodate variations in battery length, ensuring low contact resistance. The contact is constructed with a nickel-plated steel plate and nickel-plated spring steel. Its dimensions are 0.425 inches (10.8 mm) in diameter and 0.050 inches (1.27 mm) in height, with a mounting hole diameter of 0.062 inches (1.57 mm). The part is RoHS compliant and designed for use with battery types including AAA, AAAA, N, A23, and A27.

Datasheet Summary
Powered by GS/AI

The 5224 is a positive button contact designed for use in molded battery compartments with self-contained battery compartments, featuring a solder tab for wire lead or PCB mounting. It is paired with a negative spring contact to accommodate variations in battery length, ensuring low contact resistance. The contact is constructed with a nickel-plated steel plate and nickel-plated spring steel. Its dimensions are 0.425 inches (10.8 mm) in diameter and 0.050 inches (1.27 mm) in height, with a mounting hole diameter of 0.062 inches (1.57 mm). The part is RoHS compliant and designed for use with battery types including AAA, AAAA, N, A23, and A27.

Suppliers

Company
Product
Description
Supplier Links
Compact Button Contact - 5224 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Button Contact
5224
Compact Button Contact 5224
Part Number: 5224 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2 Finish/Plating: Nickel Plate Material: Steel Mounting: Case Type: Contact Mating Spring Contact:

Part Number: 5224

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2
  • Finish/Plating: Nickel Plate
  • Material: Steel
  • Mounting: Case
  • Type: Contact
  • Mating Spring Contact:
Buy Now Datasheet
Battery Contacts - 3247325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Contacts
3247325
Battery Contacts 3247325
Keystone 5224 Battery Contact

Keystone 5224 Battery Contact

Supplier's Site
Positive Button, Battery Contact; Battery Sizes Accepted Keystone - 03C2727 - Newark, An Avnet Company
Chicago, IL, United States
Positive Button, Battery Contact; Battery Sizes Accepted Keystone
03C2727
Positive Button, Battery Contact; Battery Sizes Accepted Keystone 03C2727
POSITIVE BUTTON, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Button Contact; Body Material:Steel RoHS Compliant: Yes

POSITIVE BUTTON, BATTERY CONTACT; Battery Sizes Accepted:AA, A; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Button Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 5224 3247325 03C2727
Product Name Compact Button Contact Battery Contacts Positive Button, Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal Spring: Spring Steel, Phosphor Bronze, Nickel Plated, Steel
Base / Spring Metal Steel
Plating / Coating Nickel; Nickel Plate Nickel; Nickel Plated Contacts
Unlock Full Specs
to access all available technical data