Keystone Electronics Corp. Positive Low Profile Contact- Cell Height up to 3.2mm tall 120TR

Description
Part Number: 120TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Contact Matching Negative contacts: or For Bulk version, request Accomodates cell diameters from 12mm to 23mm Accomodates cell heights up to 3.2mm tall
Request a Quote
Description
Part Number: 120TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Contact Matching Negative contacts: or For Bulk version, request Accomodates cell diameters from 12mm to 23mm Accomodates cell heights up to 3.2mm tall
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount positive coin cell contact designed for battery compartments with low profile, accommodating cell heights from 1.2mm to 3.2mm and diameters from 12mm to 16mm. Constructed from .006 (.15mm) stainless steel with gold flash plating. Mounted on a 16mm wide tape with 8mm pitch on a 13-inch reel, supplied in quantities of 3000 pieces per reel. Compatible with CR1212, CR1216, CR1220, CR1612, CR1616, CR1620, CR1225, CR1625, and CR1632 batteries. Designed for use with negative contact part number 118.

Datasheet Summary
Powered by GS/AI

Surface mount positive coin cell contact designed for battery compartments with low profile, accommodating cell heights from 1.2mm to 3.2mm and diameters from 12mm to 16mm. Constructed from .006 (.15mm) stainless steel with gold flash plating. Mounted on a 16mm wide tape with 8mm pitch on a 13-inch reel, supplied in quantities of 3000 pieces per reel. Compatible with CR1212, CR1216, CR1220, CR1612, CR1616, CR1620, CR1225, CR1625, and CR1632 batteries. Designed for use with negative contact part number 118.

Suppliers

Company
Product
Description
Supplier Links
Positive Low Profile Contact- Cell Height up to 3.2mm tall - 120TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
Positive Low Profile Contact- Cell Height up to 3.2mm tall
120TR
Positive Low Profile Contact- Cell Height up to 3.2mm tall 120TR
Part Number: 120TR Finish/Plating: Gold Plate Material: Stainless Steel Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type: Contact Matching Negative contacts: or For Bulk version, request Accomodates cell diameters from 12mm to 23mm Accomodates cell heights up to 3.2mm tall

Part Number: 120TR

  • Finish/Plating: Gold Plate
  • Material: Stainless Steel
  • Mounting: SMT
  • Packaging: Tape and Reel (per the ANSI/EIA-481 standard)
  • Type: Contact
  • Matching Negative contacts: or
  • For Bulk version, request
  • Accomodates cell diameters from 12mm to 23mm
  • Accomodates cell heights up to 3.2mm tall
Buy Now Datasheet
Batt Contact, Coin Cell, Stainless Steel; Battery Sizes Accepted Keystone - 77AH8795 - Newark, An Avnet Company
Chicago, IL, United States
Batt Contact, Coin Cell, Stainless Steel; Battery Sizes Accepted Keystone
77AH8795
Batt Contact, Coin Cell, Stainless Steel; Battery Sizes Accepted Keystone 77AH8795
BATT CONTACT, COIN CELL, STAINLESS STEEL; Battery Sizes Accepted:Coin Cell; Battery Terminals:Solder Tab; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:

BATT CONTACT, COIN CELL, STAINLESS STEEL; Battery Sizes Accepted:Coin Cell; Battery Terminals:Solder Tab; Contact Material:Stainless Steel; Contact Plating:Gold Plated Contacts; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 120TR 77AH8795
Product Name Positive Low Profile Contact- Cell Height up to 3.2mm tall Batt Contact, Coin Cell, Stainless Steel; Battery Sizes Accepted Keystone
Contact Material Base Metal
Unlock Full Specs
to access all available technical data