Keystone Electronics Corp. Male 9 Volt Contact-Battery on Board 593

Description
Part Number: 593 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote
Description
Part Number: 593 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cat. No. 593 is a male 9-volt battery snap-on contact designed for direct mounting onto printed circuit boards, suitable for board thicknesses of 0.062 to 0.093 inches. It features a steel contact with nickel plating and a tin-plated steel frame, with mounting dimensions of 0.365 inches in height and 0.415 inches in length. Snap-in legs provide secure retention during wave soldering. It is intended for use in self-contained battery compartments and pairs with Cat. No. 594 for "on-board" mounting.

Datasheet Summary
Powered by GS/AI

Cat. No. 593 is a male 9-volt battery snap-on contact designed for direct mounting onto printed circuit boards, suitable for board thicknesses of 0.062 to 0.093 inches. It features a steel contact with nickel plating and a tin-plated steel frame, with mounting dimensions of 0.365 inches in height and 0.415 inches in length. Snap-in legs provide secure retention during wave soldering. It is intended for use in self-contained battery compartments and pairs with Cat. No. 594 for "on-board" mounting.

Suppliers

Company
Product
Description
Supplier Links
Male 9 Volt Contact-Battery on Board - 593 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male 9 Volt Contact-Battery on Board
593
Male 9 Volt Contact-Battery on Board 593
Part Number: 593 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Finish/Plating: Matte Tin Material: Steel Mounting: THM Type: Contact

Part Number: 593

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM
  • Type: Contact
Buy Now Datasheet
Male On-Board Battery Contact; Battery Sizes Accepted Keystone - 95F3282 - Newark, An Avnet Company
Chicago, IL, United States
Male On-Board Battery Contact; Battery Sizes Accepted Keystone
95F3282
Male On-Board Battery Contact; Battery Sizes Accepted Keystone 95F3282
MALE ON-BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

MALE ON-BOARD BATTERY CONTACT; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Through Hole; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Battery Contact; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 593 95F3282
Product Name Male 9 Volt Contact-Battery on Board Male On-Board Battery Contact; Battery Sizes Accepted Keystone
Contact Material Steel; Base Metal
Unlock Full Specs
to access all available technical data