IDEX Health & Science Filter End Fitting 0.5µm PEEK for MicroTight Tubing Sleeve Single M-120

Description
This Inline MicroFilter End-Fitting comes with a PEEK Frit. Our fitting helps to protect your column from particles produced in the sample phase or from pump seal and sample injection valve wear. This is available as a single or comes in a 10pk.
Description
This Inline MicroFilter End-Fitting comes with a PEEK Frit. Our fitting helps to protect your column from particles produced in the sample phase or from pump seal and sample injection valve wear. This is available as a single or comes in a 10pk.

Suppliers

Company
Product
Description
Supplier Links
Filter End Fitting 0.5µm PEEK for MicroTight Tubing Sleeve Single - M-120 - IDEX Health & Science
Oak Harbor, WA, USA
Filter End Fitting 0.5µm PEEK for MicroTight Tubing Sleeve Single
M-120
Filter End Fitting 0.5µm PEEK for MicroTight Tubing Sleeve Single M-120
This Inline MicroFilter End-Fitting comes with a PEEK Frit. Our fitting helps to protect your column from particles produced in the sample phase or from pump seal and sample injection valve wear. This is available as a single or comes in a 10pk.

This Inline MicroFilter End-Fitting comes with a PEEK Frit. Our fitting helps to protect your column from particles produced in the sample phase or from pump seal and sample injection valve wear. This is available as a single or comes in a 10pk.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number M-120
Product Name Filter End Fitting 0.5µm PEEK for MicroTight Tubing Sleeve Single
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Frit Assembly, LC Compression, 4.6mm ID - 7020-20 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 10000 psi (7038 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Minisart® High Flow Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet - 28303 - Qosina Corp.
Specs
Filter Type Minisart® High Flow Hydrophilic Filter, Female Luer Lock Inlet, Male Luer Lock Outlet
Housing Material Other; MBS, PES
Disc Diameter, Sheet Width 28 mm (1.1 inch)
View Details
PTFE Syringe Filter, 0.22μm, 13mm, Bulk Packed, Non-sterile - 229777 - diaago
Specs
Filter Type Syringe
Configuration Filter and Housing
Housing Material Polypropylene
View Details