IDEX Health & Science Precolumn Filter 2 µm Single - Titanium Frit 9085-20T

Description
Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.
Description
Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Precolumn Filter 2 µm Single - Titanium Frit - 9085-20T - IDEX Health & Science
Oak Harbor, WA, USA
Precolumn Filter 2 µm Single - Titanium Frit
9085-20T
Precolumn Filter 2 µm Single - Titanium Frit 9085-20T
Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.

Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is available in a single unit or in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Laboratory Filters
Product Number 9085-20T
Product Name Precolumn Filter 2 µm Single - Titanium Frit
Filter Type Pre-Filter
Unlock Full Specs
to access all available technical data

Similar Products

Andrews Glass Company, Inc.
View Details
Inlet Solvent Filter 10µm, for 1/4
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details