Interpower International Fuse Quick Acting 32mA 81411101

Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: .032A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
Request a Quote
Description
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: .032A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International Fuse Quick Acting 32mA - 81411101 - Interpower
Oskaloosa, IA, United States
International Fuse Quick Acting 32mA
81411101
International Fuse Quick Acting 32mA 81411101
NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: .032A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Quick Acting Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes

NOTE: This is an Obsolete Part

NOTE: This part is not available for sale

Current Rating: .032A

Voltage Rating: 250VAC

Temperature Rating: -25ºC to 70ºC

Fuse Type: Quick Acting

Fuse Size: 5x20mm

Breaking Capacity: 35A Low breaking

General Material: Glass

Color: Clear

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category Fuses
Product Number 81411101
Product Name International Fuse Quick Acting 32mA
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details