Laurel Electronics LLC LT DIN Rail Digital Transmitters for Batch Controller Pulse Input Applications, LT80FR

Description
Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow rate Counts up from 0 to preset or down from preset to 0 Two or four control relays for with settable delay between cycles Digital span adjustment: 0 to ±999,999; zero adjustment: -999,999 to +999,999 Up to 60 conversions per second, Ideal for peak or valley capture Scalable to ±999,999 for use with current shunts DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for batch controller is a low cost, powerful and highly accurate batching controller for repetitive fill operations. It can use the Laureate FR dual channel pulse input signal conditioner for use with turbine flow meters. Relay control can be provided by two or four 8A contact relays, or by two or four 120 mA AC/DC solid state relays. Fill operations are repeated continually with a programmable delay from 10 ms to 199.99 sec, or based on an external control input. Three items are tracked by the batch control software. These can each be scaled to engineering units of total or flow rate and displayed by the controller's six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with Turbine Flowmeters The pulse-input batch controller utilizes the FR dual channel signal conditioner, which accepts pulses from turbine flow meters and most industrial transducers with a pulse output such as proximity switches with PNP or NPN output, TTL or CMOS logic, or magnetic pickup pulses down to 12 mV. The same signal is applied in parallel to the A and B input channels, which are used independently. Either channel can accept pulse rates from 0.005 Hz to 250 kHz, which exceeds the working range of turbine flow meters. Channel A is used for totalizing. The measured total is scaled mathematically for control and display of volume in engineering units, such as liters. Channel B is used for rate. The pulse frequency is determined by timing an integral number of periods over a specified gate time (plus 30 ms and 0-2 periods), and then taking the inverse of period. The inverse period approach allows much greater accuracy and faster update times than conventional rate meters which count signal pulses over a specified time interval. Update times can be as high as 25/sec. Rate in engineering units, such as liters per second, is obtained by multiplying the input by a scale factor. The Extended Laureate computer board can display rate based on successive readings. It also allows exceptionally accurate custom curve linearization, for example to read out liquid volume or rate of flow in a horizontal cylindrical tank based on level reported by a 4-20 mA transmitter. For setup, up to 180 data points can be input into a computer spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the transmitter. Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For pulse rates of 60 Hz and above, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. Standard Features of Laureate LT Transmitters Include: Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates. 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions for an update every .266 seconds. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LT Transmitters to a Local Area Network (LAN) Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote
Description
Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow rate Counts up from 0 to preset or down from preset to 0 Two or four control relays for with settable delay between cycles Digital span adjustment: 0 to ±999,999; zero adjustment: -999,999 to +999,999 Up to 60 conversions per second, Ideal for peak or valley capture Scalable to ±999,999 for use with current shunts DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for batch controller is a low cost, powerful and highly accurate batching controller for repetitive fill operations. It can use the Laureate FR dual channel pulse input signal conditioner for use with turbine flow meters. Relay control can be provided by two or four 8A contact relays, or by two or four 120 mA AC/DC solid state relays. Fill operations are repeated continually with a programmable delay from 10 ms to 199.99 sec, or based on an external control input. Three items are tracked by the batch control software. These can each be scaled to engineering units of total or flow rate and displayed by the controller's six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with Turbine Flowmeters The pulse-input batch controller utilizes the FR dual channel signal conditioner, which accepts pulses from turbine flow meters and most industrial transducers with a pulse output such as proximity switches with PNP or NPN output, TTL or CMOS logic, or magnetic pickup pulses down to 12 mV. The same signal is applied in parallel to the A and B input channels, which are used independently. Either channel can accept pulse rates from 0.005 Hz to 250 kHz, which exceeds the working range of turbine flow meters. Channel A is used for totalizing. The measured total is scaled mathematically for control and display of volume in engineering units, such as liters. Channel B is used for rate. The pulse frequency is determined by timing an integral number of periods over a specified gate time (plus 30 ms and 0-2 periods), and then taking the inverse of period. The inverse period approach allows much greater accuracy and faster update times than conventional rate meters which count signal pulses over a specified time interval. Update times can be as high as 25/sec. Rate in engineering units, such as liters per second, is obtained by multiplying the input by a scale factor. The Extended Laureate computer board can display rate based on successive readings. It also allows exceptionally accurate custom curve linearization, for example to read out liquid volume or rate of flow in a horizontal cylindrical tank based on level reported by a 4-20 mA transmitter. For setup, up to 180 data points can be input into a computer spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the transmitter. Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For pulse rates of 60 Hz and above, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. Standard Features of Laureate LT Transmitters Include: Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates. 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions for an update every .266 seconds. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LT Transmitters to a Local Area Network (LAN) Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Features Provides automatic control for repetitive liquid fill operations Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V) ±999,999 for batch total, grand total, number of batches, or flow rate Counts up from 0 to preset or down from preset to 0 Two or four control relays for with settable delay between cycles Digital span adjustment: 0 to ±999,999; zero adjustment: -999,999 to +999,999 Up to 60 conversions per second, Ideal for peak or valley capture Scalable to ±999,999 for use with current shunts DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) Certificates of Compliance Intertek #4006497 RoHS 3 Compliant CE Certificate The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for batch controller is a low cost, powerful and highly accurate batching controller for repetitive fill operations. It can use the Laureate FR dual channel pulse input signal conditioner for use with turbine flow meters. Relay control can be provided by two or four 8A contact relays, or by two or four 120 mA AC/DC solid state relays. Fill operations are repeated continually with a programmable delay from 10 ms to 199.99 sec, or based on an external control input. Three items are tracked by the batch control software. These can each be scaled to engineering units of total or flow rate and displayed by the controller's six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with Turbine Flowmeters The pulse-input batch controller utilizes the FR dual channel signal conditioner, which accepts pulses from turbine flow meters and most industrial transducers with a pulse output such as proximity switches with PNP or NPN output, TTL or CMOS logic, or magnetic pickup pulses down to 12 mV. The same signal is applied in parallel to the A and B input channels, which are used independently. Either channel can accept pulse rates from 0.005 Hz to 250 kHz, which exceeds the working range of turbine flow meters. Channel A is used for totalizing. The measured total is scaled mathematically for control and display of volume in engineering units, such as liters. Channel B is used for rate. The pulse frequency is determined by timing an integral number of periods over a specified gate time (plus 30 ms and 0-2 periods), and then taking the inverse of period. The inverse period approach allows much greater accuracy and faster update times than conventional rate meters which count signal pulses over a specified time interval. Update times can be as high as 25/sec. Rate in engineering units, such as liters per second, is obtained by multiplying the input by a scale factor. The Extended Laureate computer board can display rate based on successive readings. It also allows exceptionally accurate custom curve linearization, for example to read out liquid volume or rate of flow in a horizontal cylindrical tank based on level reported by a 4-20 mA transmitter. For setup, up to 180 data points can be input into a computer spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the transmitter. Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For pulse rates of 60 Hz and above, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. Standard Features of Laureate LT Transmitters Include: Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates. 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions for an update every .266 seconds. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LT Transmitters to a Local Area Network (LAN) Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Features

  • Provides automatic control for repetitive liquid fill operations
  • Available for turbine flow meter pulse signals from 0 Hz to 1 MHz or analog flow meter signals (4-20 mA, 0-1 mA or 0-10V)
  • ±999,999 for batch total, grand total, number of batches, or flow rate
  • Counts up from 0 to preset or down from preset to 0
  • Two or four control relays for with settable delay between cycles
  • Digital span adjustment: 0 to ±999,999; zero adjustment: -999,999 to +999,999
  • Up to 60 conversions per second, Ideal for peak or valley capture
  • Scalable to ±999,999 for use with current shunts
  • DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors
  • Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated)
  • Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated)
  • Operating temperature from -40°C to 70°C (-40°F to 158°F)

Certificates of Compliance

Intertek #4006497
RoHS 3 Compliant
CE Certificate

The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity.

The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers.

The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for batch controller is a low cost, powerful and highly accurate batching controller for repetitive fill operations. It can use the Laureate FR dual channel pulse input signal conditioner for use with turbine flow meters. Relay control can be provided by two or four 8A contact relays, or by two or four 120 mA AC/DC solid state relays. Fill operations are repeated continually with a programmable delay from 10 ms to 199.99 sec, or based on an external control input.

Three items are tracked by the batch control software. These can each be scaled to engineering units of total or flow rate and displayed by the controller's six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate.

Batch Control with Turbine Flowmeters

The pulse-input batch controller utilizes the FR dual channel signal conditioner, which accepts pulses from turbine flow meters and most industrial transducers with a pulse output such as proximity switches with PNP or NPN output, TTL or CMOS logic, or magnetic pickup pulses down to 12 mV. The same signal is applied in parallel to the A and B input channels, which are used independently. Either channel can accept pulse rates from 0.005 Hz to 250 kHz, which exceeds the working range of turbine flow meters.

  • Channel A is used for totalizing. The measured total is scaled mathematically for control and display of volume in engineering units, such as liters.
  • Channel B is used for rate. The pulse frequency is determined by timing an integral number of periods over a specified gate time (plus 30 ms and 0-2 periods), and then taking the inverse of period. The inverse period approach allows much greater accuracy and faster update times than conventional rate meters which count signal pulses over a specified time interval. Update times can be as high as 25/sec. Rate in engineering units, such as liters per second, is obtained by multiplying the input by a scale factor.

The Extended Laureate computer board can display rate based on successive readings. It also allows exceptionally accurate custom curve linearization, for example to read out liquid volume or rate of flow in a horizontal cylindrical tank based on level reported by a 4-20 mA transmitter. For setup, up to 180 data points can be input into a computer spreadsheet or text file by the user. The computer then calculates spline-fit segments, which are downloaded into the transmitter.

Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control.

The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For pulse rates of 60 Hz and above, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control.

All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability.

Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup.

Standard Features of Laureate LT Transmitters Include:


  • Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates.
  • 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters.
  • Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc.
  • Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA.
  • Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional.

Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments.

  • An unfiltered selection provides true peak and valley readings and aids in control applications.
  • A batch average filter selection averages each 16 conversions for an update every .266 seconds.
  • An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise.

Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data.

Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands.

An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level.

LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring.

The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner.


Connecting Laureate LT Transmitters to a Local Area Network (LAN)

Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration.

Flexible Communication Options for LT Transmitters

Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Supplier's Site

Technical Specifications

  Laurel Electronics LLC
Product Category Sensor Transmitters
Product Number LT DIN Rail Digital Transmitters for Batch Controller Pulse Input Applications, LT80FR
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

 - LT DIN Rail Analog Transmitter with Serial Data Communication and Analog outputs for Weighing Applications - Laurel Electronics LLC
Specs
Form Factor DIN Rail
Excitation & Features Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
 - LTE DIN Rail Analog Transmitters with Ethernet Communication and Analog outputs for True RMS AC Voltage and Current Applications, LTE20RMV1 - Laurel Electronics LLC
Specs
Outputs Ethernet; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
 - LTE DIN Rail Analog Transmitter with Ethernet Communication and Analog outputs for Resistance in Ohms - Laurel Electronics LLC
Specs
Outputs Ethernet; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
 - LTE DIN Rail Analog Transmitters with Ethernet Communication and Analog Outputs for RTD Temperature Applications, LTE20P385C - Laurel Electronics LLC
Specs
Outputs Ethernet; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs RTD Input
View Details