RG873V -- AIR PILOTED REGULATOR
Proportion-Air, Inc.
Air Piloted Regulator
RG873V
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
RG873V |
|
Product Name
|
Air Piloted Regulator |
|
Primary Material
|
Aluminum
|
|
Media
|
Gas; Air; Compressed Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
1.00 inch (25.40 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material
Zytel ST 801®
Media
Air; Compressed Air
View Details
Valve Type
Thermostatic Expansion
Media
R-134A
Valve Size
0.50 inch (12.70 mm)
View Details