Proportion-Air, Inc. Air Piloted Regulator RG2713

Description
Control pressure up to 150 psig and as low as inches of water column
Description
Control pressure up to 150 psig and as low as inches of water column

Suppliers

Company
Product
Description
Supplier Links
Air Piloted Regulator - RG2713 - Proportion-Air, Inc.
McCordsville, IN, USA
Air Piloted Regulator
RG2713
Air Piloted Regulator RG2713
Control pressure up to 150 psig and as low as inches of water column

Control pressure up to 150 psig and as low as inches of water column

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number RG2713
Product Name Air Piloted Regulator
Primary Material Aluminum
Media Gas; Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pneumatic Quick Exhaust Valves - 1754496 - RS Components, Ltd.
Specs
Media Air
Maximum Pressure 0.00 to 145.04 psi (0.0 to 102 m H2O)
View Details
Electrically Actuated Stainless Steel Ball Valve - EVS Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details