RQ -- AIR PILOTED REGULATOR
Proportion-Air, Inc.
Air Piloted Regulator
RQ
Description
High pressure control up to 300 psig
Piston Style Operation allows rapid response
High relief flow
Port size from 1/4 to 1-1/4 inch NPT
Description
High pressure control up to 300 psig
Piston Style Operation allows rapid response
High relief flow
Port size from 1/4 to 1-1/4 inch NPT
Suppliers
High pressure control up to 300 psig
Piston Style Operation allows rapid response
High relief flow
Port size from 1/4 to 1-1/4 inch NPT
- High pressure control up to 300 psig
- Piston Style Operation allows rapid response
- High relief flow
- Port size from 1/4 to 1-1/4 inch NPT
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
RQ |
|
Product Name
|
Air Piloted Regulator |
|
Primary Material
|
Exotic Metal
|
|
Media
|
Gas; Air; Compressed Air
|
|
Valve Size
|
0.25 to 1.25 inch (6.35 to 31.75 mm)
|
|
Number of Ports
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Valve Type
Relief; Anti-Siphon
Number of Ports
2
View Details
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.25 inch (6.35 mm)
View Details
Valve Type
Solenoid
Media
Gas; Air
Valve Size
0.14 inch (3.60 mm)
View Details