HVC SERIES -- ELECTRO PNEUMATIC REGULATOR
Proportion-Air, Inc.
Electro Pneumatic Regulator
HVC Series
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
HVC Series |
|
Product Name
|
Electro Pneumatic Regulator |
|
Valve Type
|
Solenoid
|
|
Primary Material
|
Aluminum; Brass / Bronze
|
|
Media
|
Air; Compressed Air
|
|
Valve Size
|
0.25 inch (6.35 mm)
|
|
Maximum Pressure
|
150.00 psi (106 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Relief
Primary Material
Aluminum; Stainless Steel; Exotic Metal; PTFE
Media
Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Ball
Primary Material
PVC-U
Valve Size
0.79 inch (20.00 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Valve Type
Relief
Primary Material
Aluminum
Media
Air
View Details
Primary Material
Nitrile Rubber (NBR), Die Cast Zinc
Media
Air
Maximum Pressure
232.06 psi (163 m H2O)
View Details