Proportion-Air, Inc. Electronic Pressure Regulator QB1

Description
Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.
Description
Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Regulator - QB1 - Proportion-Air, Inc.
McCordsville, IN, USA
Electronic Pressure Regulator
QB1
Electronic Pressure Regulator QB1
Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.

Supplier's Site

Technical Specifications

  Proportion-Air, Inc.
Product Category Industrial Valves
Product Number QB1
Product Name Electronic Pressure Regulator
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Gas; Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Single Syringe ML500 Valve - 35825 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 250NLFSRL-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details